location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon IS 15X50 binocular Porro II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Binocular IS 15X50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4625A004 show
Show alternative article codes used in the online market place
Category:
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:01:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon IS 15X50 binocular Porro II :
The long product name of Canon IS 15X50 binocular Porro II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Binocular IS 15X50 All Weather
More>>>
Canon IS 15X50 binocular Porro II:
The official description of Canon IS 15X50 binocular Porro II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for professionals and uncompromising enthusiasts, this high-magnification binoculars incorporate innovative technologies that set a new standard of performance.


Features


High magnification of 15x
Large diameter 50mm objective lens for a bright field-of-view
Wide field-of-view of 67°
Long eye-relief of 15mm
Image stabilizer
UD element to reduce chromatic lens aberrations
Suitable for use in all weather conditions



High-power binoculars with Image Stabilizer and all-weather design


The 15x50IS AW is unique among high-magnification binoculars because they incorporate Canon remarkable Optical Image Stabilizer technology. Proven highly effective in Canon video camcorders and professional lenses, this revolutionary system employs a novel Vari- Angle Prism that instantly and continuously makes adjustments to maintain a steady image. With Canon Optical Image Stabilizer, you can enjoy the resolving power of these binoculars without a tripod. You can even use them from within moving vehicles. Their shake-free performance not only enhances your ability to view fine detail but also reduces eye strain and fatigue.
The IS series feature eyepiece lenses with a unique Doublet Field Flattener, which dramatically reduces curvature of field. As a result, there is none of the image distortion and blurring at the periphery typical of high-magnification binoculars. This advanced design also results in long eye relief, which enables eyeglass wearers to view the entire field without vignetting.
Canon superior optical engineering also provides unusually wide apparent field-of view. This is particularly important in high magnification binoculars as it makes it easier to locate your desired subject.

Short summary description Canon IS 15X50 binocular Porro II:
This short summary of the Canon IS 15X50 binocular Porro II data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Binocular IS 15X50, Porro II, 15x, 1.5 cm, 1.2 kg

Long summary description Canon IS 15X50 binocular Porro II:
This is an auto-generated long summary of Canon IS 15X50 binocular Porro II based on the first three specs of the first five spec groups.

Canon Binocular IS 15X50. Magnification: 15x, Objective diameter: 1.5 cm, Prism type: Porro II. Weight: 1.2 kg. Dimensions (WxDxH): 152 x 81 x 193 mm

Performance
Prism type *
Porro II
Exit pupil *
3.3 mm
Real field of view
4.5°
Apparent field of view
67°
Magnification *
15x
Performance
Objective diameter *
1.5 cm
Weight & dimensions
Weight
1.2 kg
Other features
Dimensions (WxDxH)
152 x 81 x 193 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 02:14:12
Uk has collected 2 expert reviews for Canon IS 15X50 binocular Porro II and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-04-26 01:46:37
The Canon 15x50 IS All Weather binoculars will set you back a hefty sum (£676), but they're worth every penny if you're an outdoors enthusiast. With 50mm lens and a whopping 15x magnification, they don't come much better than this. They even boast weat...
80%
electronicsme.com
Updated:
2011-08-21 02:14:11
The Canon 15 x 50 IS All Weather binoculars provide built in one touch image stabilization technology to account for using the unit whilst on the move. These professional binoculars can be used in high seas or for star gazing in your own backyard, so e...
Bottom line Canon have managed to deliver a professional set of binoculars in this 15x50 IS All-weather unit that can be used in multiple different environments. Image stabilization gives an added assurance that clear quality images will always be visible. Worthy...
76%
Brand Image Product code Product Stock Price from
Canon 12*36 IS II binocular Porro II Canon 12*36 IS II binocular Porro II
(show image)
9332A009 Binocular 12*36 IS II 0.00
(excl. VAT)
0 (incl. VAT)
Canon 10x30 IS binocular Porro Black Canon 10x30 IS binocular Porro Black
(show image)
2897A004 10x30 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon 12x36 IS II binocular Porro II Black Canon 12x36 IS II binocular Porro II Black
(show image)
9332A003 12x36 IS II 0.00
(excl. VAT)
0 (incl. VAT)
Canon IS 18X50 binocular Porro II Black Canon IS 18X50 binocular Porro II Black
(show image)
4624A004 Binocular IS 18X50 0.00
(excl. VAT)
0 (incl. VAT)
Canon 10x42L IS WP binocular Porro II Black Canon 10x42L IS WP binocular Porro II Black
(show image)
0155B003 10x42L IS WP 0.00
(excl. VAT)
0 (incl. VAT)
Canon 8X25 IS binocular Porro II Canon 8X25 IS binocular Porro II
(show image)
7562A009 Binocular 8X25 IS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)