location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AutoView 416 2x16 KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 416 2x16 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV416-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv AutoView 416 2x16 KVM switch Rack mounting :
The long product name of Vertiv AutoView 416 2x16 KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AutoView 416 1x16 - 1 user 16 systems AutoView 416 console switch w/o receiver
More>>>
Vertiv AutoView 416 2x16 KVM switch Rack mounting:
The official description of Vertiv AutoView 416 2x16 KVM switch Rack mounting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With embedded LONGVIEW extension technology, this 16-port switch in the AUTOVIEW 400 family provides connectivity to 16 systems, regardless of whether they are PC, Sun or USB platforms.

- The AUTOVIEW 400 line supports IBM PC/AT and PS/2 systems and 100% compatible machines with support for VGA, SVGA, XGA and XGA-II video. More importantly, the AUTOVIEW 400 line also supports USB computers and Sun workstations, all in a slim 1U high chassis

- AUTOVIEW 400 line is compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000. The system supports Plug and Play video and is compliant with the VESA DDC2B standard

- PS/2 keyboard, PS/2 mouse and Sun peripherals are all supported through the rear of the units

- Measuring 1.7"(H) x 17.2"(W) x 6.5" (D), the AUTOVIEW 400 line is easily rack mountable

Short summary description Vertiv AutoView 416 2x16 KVM switch Rack mounting:
This short summary of the Vertiv AutoView 416 2x16 KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AutoView 416 2x16 KVM Switch, 1600 x 1200 pixels, Rack mounting, 1U

Long summary description Vertiv AutoView 416 2x16 KVM switch Rack mounting:
This is an auto-generated long summary of Vertiv AutoView 416 2x16 KVM switch Rack mounting based on the first three specs of the first five spec groups.

Vertiv AutoView 416 2x16 KVM Switch. Maximum resolution: 1600 x 1200 pixels. Rack capacity: 1U. Weight: 1.91 kg. Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 437 x 165.1 x 45 mm, Compatibility: IBM PC/AT, PS/2, Sun workstations, USB computers

Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
1.91 kg
Other features
Power supply type
100 - 240 VAC
Other features
I/O ports
Supported Hardware: Monitors - VGA, SVGA (XGA, XGA-II with adaptor). Maximum resolution: 1600 x 1200 @ 85 Hz Peripherals - PS/2 keyboard, PS/2 mouse, Microsoft Explorer mouse, Microsoft IntelliMouse family, IBM Scrollpoint, Logitech Mouseman Wheel, Logitech Trackman Marble Wheel, Logitech Marble FX and Kensington 4 button mouse, Sun Type 5 and Type 6.
Dimensions (WxDxH)
437 x 165.1 x 45 mm
Compatibility
IBM PC/AT, PS/2, Sun workstations, USB computers
Compliance industry standards
UL 1950, CSA C22.2 No. 950, EN60950, FCC part 15A, EN55022, EN50082
Compatible operating systems
Compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000.