location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Cable kit autoview CIFCM-15 KVM cable 2.4 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable kit autoview CIFCM-15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CIFCM-15
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Cable kit autoview CIFCM-15 KVM cable 2.4 m :
The long product name of Vertiv Cable kit autoview CIFCM-15 KVM cable 2.4 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent 15' PS2/PS2/VGA KVM Cable for AutoView 416/24
More>>>
Vertiv Cable kit autoview CIFCM-15 KVM cable 2.4 m:
The official description of Vertiv Cable kit autoview CIFCM-15 KVM cable 2.4 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent has a full range of solutions, which enable you to optimize your IT resources. Avocent solutions help make enterprise IT systems easier and more cost-effective to operate. And they help make the most of your technical staff, your office space, and your time.

Short summary description Vertiv Cable kit autoview CIFCM-15 KVM cable 2.4 m:
This short summary of the Vertiv Cable kit autoview CIFCM-15 KVM cable 2.4 m data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Cable kit autoview CIFCM-15, 2.4 m, 1 x 25-pens D-Sub (DB-25), 1 x 15-pens HD D-Sub (HD-15), 1 x 4-PIN USB type A

Long summary description Vertiv Cable kit autoview CIFCM-15 KVM cable 2.4 m:
This is an auto-generated long summary of Vertiv Cable kit autoview CIFCM-15 KVM cable 2.4 m based on the first three specs of the first five spec groups.

Vertiv Cable kit autoview CIFCM-15. Cable length: 2.4 m. Connector(s): 1 x 25-pens D-Sub (DB-25), 1 x 15-pens HD D-Sub (HD-15), 1 x 4-PIN USB type A

Performance
Cable length *
2.4 m
Other features
Connector(s)
1 x 25-pens D-Sub (DB-25), 1 x 15-pens HD D-Sub (HD-15), 1 x 4-PIN USB type A