location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System uninterruptible power supply (UPS) 4200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ISX Type A Two Rack Symmetra 6kVA 230V Basic System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IAX2SY6K6IP14
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 3 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System uninterruptible power supply (UPS) 4200 W :
The long product name of APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System uninterruptible power supply (UPS) 4200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System
More>>>
APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System uninterruptible power supply (UPS) 4200 W:
The official description of APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System uninterruptible power supply (UPS) 4200 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rack based architecture for power, cooling and environmental management

Features:

Built-in automatic bypass, Built-in manual bypass, Built-in Web/SNMP management, Hot Swap Batteries, Hot Swap Electronics

Includes: CD with software, User Manual, Web/SNMP Management Card


Components:

(1) APC InfraStruXure Type A Base Unit- Symmetra RM 2-6kVA N+1 230V Frame in NetShelter VX 42U Enclosure

(1) NetShelter VX 42U Enclosure w/out Sides Black

(2) APC Symmetra RM 2-6kVA Battery Module

(2) Rack PDU, Metered, Zero U, 16A, 230V, (21)C13 & (4)C19

(2) Cable Containment Brackets

(3) APC Symmetra RM 2-6kVA Power Module (2kVA)

Short summary description APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System uninterruptible power supply (UPS) 4200 W:
This short summary of the APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System uninterruptible power supply (UPS) 4200 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System, 6 kVA, 4200 W, (1) SYBT2, Black, 0 - 40 °C, -15 - 45 °C

Long summary description APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System uninterruptible power supply (UPS) 4200 W:
This is an auto-generated long summary of APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System uninterruptible power supply (UPS) 4200 W based on the first three specs of the first five spec groups.

APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System. Output power capacity: 6 kVA, Output power: 4200 W. Replacement battery cartridge: (1) SYBT2. Product colour: Black. Bundled software: CD with software. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof; Battery..., Interface: DB-9 RS-232, RJ-45 10/100 Base-T, Output connections: (42)IEC 320 C13 (10)IEC 320 C19

Features
Output power capacity *
6 kVA
Output power *
4200 W
Emergency Power Off (EPO)
Yes
Battery
Replacement battery cartridge
(1) SYBT2
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operational conditions
Operating altitude
0 - 3000 m
Packaging data
Bundled software
CD with software
Other features
I/O ports
DB-9 RS-232, RJ-45 10/100 Base-T Pre-Installed SmartSlot Cards - AP9619 Available Smart Slot Interface Quantity - 1
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof; Battery Volt-Amp-Hour Capacity - 600
Interface
DB-9 RS-232, RJ-45 10/100 Base-T
Output connections
(42)IEC 320 C13 (10)IEC 320 C19
Input connection type
Hard Wire 3 wire (1PH+1PH+G)
Dimensions (WxDxH)
1193.8 x 1071.9 x 2070.1 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Networking features
Yes