"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26"
"","","67038","","APC","IAX2SY6K6IP14","67038","","Uninterruptible Power Supplies (UPSs)","817","","","ISX Type A Two Rack Symmetra 6kVA 230V Basic System","20210809161636","ICECAT","","11780","https://images.icecat.biz/img/norm/high/67038-946.jpg","304x500","https://images.icecat.biz/img/norm/low/67038-946.jpg","https://images.icecat.biz/img/gallery_mediums/img_67038_medium_1480677162_7732_2323.jpg","https://images.icecat.biz/thumbs/67038.jpg","","","APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System uninterruptible power supply (UPS) 4200 W","APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System","APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System, 6 kVA, 4200 W, (1) SYBT2, Black, 0 - 40 °C, -15 - 45 °C","APC ISX Type A Two Rack Symmetra 6kVA 230V Basic System. Output power capacity: 6 kVA, Output power: 4200 W. Replacement battery cartridge: (1) SYBT2. Product colour: Black. Bundled software: CD with software. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof; Battery..., Interface: DB-9 RS-232, RJ-45 10/100 Base-T, Output connections: (42)IEC 320 C13 (10)IEC 320 C19","Rack based architecture for power, cooling and environmental management
\r\nFeatures:
\r\nBuilt-in automatic bypass, Built-in manual bypass, Built-in Web/SNMP management, Hot Swap Batteries, Hot Swap Electronics
\r\nIncludes: CD with software, User Manual, Web/SNMP Management Card
\r\nComponents:
\r\n(1) APC InfraStruXure Type A Base Unit- Symmetra RM 2-6kVA N+1 230V Frame in NetShelter VX 42U Enclosure
\r\n(1) NetShelter VX 42U Enclosure w/out Sides Black
\r\n(2) APC Symmetra RM 2-6kVA Battery Module
\r\n(2) Rack PDU, Metered, Zero U, 16A, 230V, (21)C13 & (4)C19
\r\n(2) Cable Containment Brackets
\r\n(3) APC Symmetra RM 2-6kVA Power Module (2kVA)
\r\n","https://images.icecat.biz/img/norm/high/67038-946.jpg","304x500","","","","","","","","","","Features","Output power capacity: 6 kVA","Output power: 4200 W","Emergency Power Off (EPO): Yes","Battery","Replacement battery cartridge: (1) SYBT2","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Packaging data","Bundled software: CD with software","Other features","Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof; Battery Volt-Amp-Hour Capacity - 600","Interface: DB-9 RS-232, RJ-45 10/100 Base-T","Output connections: (42)IEC 320 C13 \n(10)IEC 320 C19\n","Input connection type: Hard Wire 3 wire (1PH+1PH+G)","Dimensions (WxDxH): 1193.8 x 1071.9 x 2070.1 mm","Nominal output voltage: 230 V","Nominal input voltage: 230 V","Networking features: Y","I/O ports: DB-9 RS-232, RJ-45 10/100 Base-T \nPre-Installed SmartSlot Cards - AP9619 \n Available Smart Slot Interface Quantity - 1\n"