location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo TX-W42W computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-W42W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-W42W show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AG Neovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:31:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AG Neovo TX-W42W computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 106.7 cm (42") LCD
  • - Full HD 1920 x 1080 pixels
  • - 6.5 ms 4000:1
  • - 165 W
Long product name AG Neovo TX-W42W computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White :
The long product name of AG Neovo TX-W42W computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42", 1920 x 1080, 6.5ms, 400cd/m2, 4000:1, 27.9kg
More>>>
AG Neovo TX-W42W computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White:
The official description of AG Neovo TX-W42W computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the best in versatility, durability and now multi-touch interactivity, display professionals choose the
AG Neovo TX-W42. Advanced optical touch technology provides accurate, zero-pressure response from any pointing object, even gloved fingers and styluses. With Windows® 7 multi-touch compatibility, the TX-W42 is making it possible for audio-visual designers and integrators to develop exciting and interactive applications. Featuring anti-fingerprint NeoV™ Touch Glass and sturdy metal design, the TX-W42 is designed to perform in point-of-sale systems, directories, information kiosk and other public environments.

Features
- Incorporates advanced optical touch technology
- Multi-touch capabilities for systems with Microsoft® Windows® 7
- 1920 x 1080 Full HD resolution
- 4000:1 contrast ratio
- NeoV™ Touch Glass prevents the screen from fingerprints
- Anti-Burn-in™ technology
- Horizontal resolution up to 630TVL (NTSC), 650TVL (PAL)
- Smart Omni Viewer: PIP , PBP and VOV functions
- Built-in Image Enhancer: 3D Comb Filter/ Deinterlace/ Noise Reduction
- Versatile connectivity (VGA, DVI, BNC in/out x 2, S-Video, Component)
- RS-232 for individual and multi-display control
- NTSC/PAL video system support
- Built-in speakers
- IR remote control
- Durable metal housing
- Control key lock function
- VESA standard wall mount

Short summary description AG Neovo TX-W42W computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White:
This short summary of the AG Neovo TX-W42W computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo TX-W42W, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, MVA, 6.5 ms, White

Long summary description AG Neovo TX-W42W computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White:
This is an auto-generated long summary of AG Neovo TX-W42W computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White based on the first three specs of the first five spec groups.

AG Neovo TX-W42W. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: MVA. Response time: 6.5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: White

Display
Display diagonal *
106.7 cm (42")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Display technology *
LCD
Touchscreen *
Yes
Touchscreen type
Multi-user
Touchscreen technology
Optical imaging
Response time
6.5 ms
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.485 x 0.485 mm
Digital horizontal frequency
24 - 82 kHz
Digital vertical frequency
50 - 85 Hz
Display diagonal (metric)
107 cm
Display brightness
400 cd/m²
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Compatible operating systems
Microsoft Windows 7, Vista, XP, Mac OS X, Linux
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Design
Product colour *
White
Certification
FCC, CE, BSMI, RoHS, GOST-R, WEEE
Ports & interfaces
USB required
Yes
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Ports & interfaces
Audio input
5
Audio output
1
HDCP
Yes
Component video (YPbPr/YCbCr) in
2
S-Video inputs quantity
1
RS-232 ports
1
Ergonomics
Wall mountable
Yes
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
165 W
Power consumption (standby) *
10 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
AC
Packaging content
Remote control included
Yes
Weight & dimensions
Width (with stand)
1011 mm
Depth (with stand)
190 mm
Height (with stand)
667 mm
Weight (with stand)
29.4 kg
Weight (without stand)
27.9 kg
Logistics data
Harmonized System (HS) code
85285210
Other features
Display
MVA
Dimensions (WxDxH)
1011 x 122 x 604 mm
Dimensions (W x D x H) with stand
1011 x 190 x 667 mm
Placement supported
Horizontal
Energy efficiency class (old)
D
Full HD
Yes
Interface type
USB1.1
Country Distributor
United Kingdom 1 distributor(s)