"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71" "","","12305828","","AG Neovo","TX-W42W","12305828","","Computer Monitors","222","","","TX-W42W","20230109093120","ICECAT","1","25584","https://images.icecat.biz/img/norm/high/12305828-58.jpg","300x300","https://images.icecat.biz/img/norm/low/12305828-58.jpg","https://images.icecat.biz/img/gallery_mediums/img_12305828_medium_1481716005_1923_13110.jpg","https://images.icecat.biz/thumbs/12305828.jpg","","","AG Neovo TX-W42W computer monitor 106.7 cm (42"") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user White","42"", 1920 x 1080, 6.5ms, 400cd/m2, 4000:1, 27.9kg","AG Neovo TX-W42W, 106.7 cm (42""), 1920 x 1080 pixels, Full HD, MVA, 6.5 ms, White","AG Neovo TX-W42W. Display diagonal: 106.7 cm (42""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: MVA. Response time: 6.5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: White","For the best in versatility, durability and now multi-touch interactivity, display professionals choose the\nAG Neovo TX-W42. Advanced optical touch technology provides accurate, zero-pressure response from any pointing object, even gloved fingers and styluses. With Windows® 7 multi-touch compatibility, the TX-W42 is making it possible for audio-visual designers and integrators to develop exciting and interactive applications. Featuring anti-fingerprint NeoV™ Touch Glass and sturdy metal design, the TX-W42 is designed to perform in point-of-sale systems, directories, information kiosk and other public environments.\n\nFeatures\n- Incorporates advanced optical touch technology\n- Multi-touch capabilities for systems with Microsoft® Windows® 7\n- 1920 x 1080 Full HD resolution\n- 4000:1 contrast ratio\n- NeoV™ Touch Glass prevents the screen from fingerprints\n- Anti-Burn-in™ technology\n- Horizontal resolution up to 630TVL (NTSC), 650TVL (PAL)\n- Smart Omni Viewer: PIP , PBP and VOV functions\n- Built-in Image Enhancer: 3D Comb Filter/ Deinterlace/ Noise Reduction\n- Versatile connectivity (VGA, DVI, BNC in/out x 2, S-Video, Component)\n- RS-232 for individual and multi-display control\n- NTSC/PAL video system support\n- Built-in speakers\n- IR remote control\n- Durable metal housing\n- Control key lock function\n- VESA standard wall mount","https://images.icecat.biz/img/norm/high/12305828-58.jpg|https://images.icecat.biz/img/gallery/12305828_8927.jpg|https://images.icecat.biz/img/gallery/12305828_597.jpg","300x300|300x300|300x300","||","","http://objects.icecat.biz/objects/12305828_305.jpg","","","","","","","Display","Display diagonal: 106.7 cm (42"")","Display resolution: 1920 x 1080 pixels","Display technology: LCD","Touchscreen: Yes","HD type: Full HD","Screen shape: Flat","Contrast ratio (typical): 4000:1","Display number of colours: 16.78 million colours","Touchscreen type: Multi-user","Touchscreen technology: Optical imaging","Response time: 6.5 ms","Aspect ratio: 16:9","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.485 x 0.485 mm","Digital horizontal frequency: 24 - 82 kHz","Digital vertical frequency: 50 - 85 Hz","Display diagonal (metric): 107 cm","Display brightness: 400 cd/m²","3D: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Compatible operating systems: Microsoft Windows 7, Vista, XP, Mac OS X, Linux","Multimedia","Built-in speaker(s): Yes","Number of speakers: 2","RMS rated power: 4 W","Design","Product colour: White","Certification: FCC, CE, BSMI, RoHS, GOST-R, WEEE","Ports & interfaces","USB required: Yes","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","Audio input: 5","Audio output: 1","HDCP: Yes","Component video (YPbPr/YCbCr) in: 2","S-Video inputs quantity: 1","RS-232 ports: 1","Ergonomics","Wall mountable: Yes","Picture-in-Picture: Yes","On Screen Display (OSD): Yes","Power","Power consumption (typical): 165 W","Power consumption (standby): 10 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Power supply type: AC","Packaging content","Remote control included: Yes","Weight & dimensions","Width (with stand): 1011 mm","Depth (with stand): 190 mm","Height (with stand): 667 mm","Weight (with stand): 29.4 kg","Weight (without stand): 27.9 kg","Logistics data","Harmonized System (HS) code: 85285210","Other features","Display: MVA","Dimensions (WxDxH): 1011 x 122 x 604 mm","Dimensions (W x D x H) with stand: 1011 x 190 x 667 mm","Placement supported: Horizontal","Full HD: Yes","Interface type: USB1.1","Energy efficiency class (old): D"