Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aerocool Mechatron Midi-Tower Black computer case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aerocool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mechatron
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN57011
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aerocool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 55597
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 04 Sep 2017 05:19:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aerocool Mechatron Midi-Tower Black computer case :
The short editorial description of Aerocool Mechatron Midi-Tower Black computer case

Mechatron Black Steel Edition, Mid Tower, SECC 0.6mm, Micro ATX / ATX, 2 x USB 3.0 / Audio+Mic
More>>>

Aerocool Mechatron Midi-Tower Black computer case:
The official marketing text of Aerocool Mechatron Midi-Tower Black computer case as supplied by the manufacturer
- deal "mid tower" case for gamers and PC enthusiasts.
- Solidly constructed chassis with 0.6mm SECC Japanese steel.
- Support CPU cooler max. height up to 175mm.
- Supports longer high-end cards up to 330mm.
- Supports 3 x 5.25" (External) + 3 x 2.5" HDD (Internal) and 4 x 3.5" HDD (Internal).
- Supports 2 x USB 3.0 or 2 x USB 2.0 and Audio/Mic ports are easily accessible from top panel.
- Pre-drilled holes for cable management with high-end rubber protection.
- Pre-drilled CPU on MB plate for ease of CPU assembly.
- Includes washable and easily removable (with magnet) PSU filter.
- Includes water-cooling holes to support water-cooling system.
- Includes anti-vibration pads to absorb shock and vibration from PSU and HDDs.
Short summary description Aerocool Mechatron Midi-Tower Black computer case:
This short summary of the Aerocool Mechatron Midi-Tower Black computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Aerocool Mechatron, Midi-Tower, PC, SECC, ATX,Micro-ATX, Black, Gaming
Long summary description Aerocool Mechatron Midi-Tower Black computer case :

Aerocool Mechatron. Form factor: Midi-Tower, Type: PC, Material: SECC. Power supply location: Bottom. Front fans installed: 1x 200 mm, Front fans diameters supported: 120,140,200 mm, Side fans diameters supported: 120,140,200 mm. Supported hard disk drive sizes: 2.5,3.5". Width: 226 mm, Depth: 534 mm, Height: 502 mm

This is an auto-generated long summary of Aerocool Mechatron Midi-Tower Black computer case based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Form factor *
The shape or design of the product.
Midi-Tower
Type *
Characteristics of the device.
PC
Material *
The material from which a thing is or can be made e.g. wood, plastic.
SECC
Number of 5.25" bays *
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 5.25" drive bay, also known as full-height bays, were found in old PCs in the early to mid-1980s. They were 3¼″ high by 5¾″ wide, and up to 8″ deep (83 × 146 × 200 mm), used mainly for hard disks and floppy disk drives.
3
Number of 3.5" bays *
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 3.5" drive bay is for floppy disks.
4
Supported motherboard form factors *
Design of the supported motherboards.
ATX,Micro-ATX
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Side window *
A side window is a transparent side (or part of side) in a housing which enables you to see the internal space of the device.
Yes
Number of 2.5" bays
7
Number of internal 3.5" bays
4
Suitable for
Who can use the product, or what the product can be used for.
Gaming
Material thickness
0.6 mm
Number of expansion slots
7
Maximum CPU cooler height
17.6 cm
Maximum graphics card length
33 cm
Power supply
Power supply included *
There is a power supply with this product.
No
Power supply location
Where the power supply is positioned.
Bottom
Ports & interfaces
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
Audio input *
The type of audio input that the device requires, and the connection needed.
Yes
Audio output *
The type of audio output that the device produces, and the connector(s).
Yes
Cooling
Front fans installed
1x 200 mm
Maximum front fans
2
Cooling
Front fans diameters supported
120,140,200 mm
Maximum side fans
2
Side fans diameters supported
120,140,200 mm
Rear fans installed
1x 120 mm
Maximum rear fans
1
Rear fans diameters supported
120 mm
Top fans diameters supported
120,140,180,200 mm
Maximum bottom fans
1
Bottom fans diameters supported
120,140 mm
Liquid cooling capability
Yes
Storage
Supported hard disk drive sizes *
The size of the hard disk drives which can be used by the device.
2.5,3.5"
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Ergonomics
LED indicators
Yes
Cable management
Description of improved cable management
Yes
Reset button
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
226 mm
Depth *
The distance from the front to the back of something.
534 mm
Height *
The measurement of the product from head to foot or from base to top.
502 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Manual
Yes
Other features
On/off switch
The button which is pressed to switch the device on or off.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12
Testseek has collected 13 expert reviews for Aerocool Mechatron and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
kitguru.net
Updated:
2013-06-12
Aerocool are working hard to raise their profile in Europe and we have reviewed a handful of their products recently, including the . Today we are looking at the Aerocool Mechatron which is part of the PGS B range of Chassis which stands for ‘Perfor...
80%
eteknix.com
Updated:
2013-09-20
Today I am taking a look at the Mechatron Gaming Chassis from Aerocool, a special White Edition from the Aerocool Ultimate Gaming Series range. We've already taken a look at some of the PGS B range of chassis from Aerocool and quite simply put, I thought...
0%
Brand Image Product code Product Stock Price from
Aerocool Mechatron Midi-Tower Black computer case Aerocool Mechatron Midi-Tower Black computer case
(show image)
EN57028 Mechatron EUR 61,77
(excl. VAT)
EUR 74,12 (incl. VAT)
Aerocool Mechatron Midi-Tower White computer case Aerocool Mechatron Midi-Tower White computer case
(show image)
EN57035 Mechatron EUR 40,71
(excl. VAT)
EUR 48,85 (incl. VAT)
Aerocool Mechatron Midi-Tower White computer case Aerocool Mechatron Midi-Tower White computer case
(show image)
EN57042 Mechatron  —