location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aerocool Mechatron Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aerocool Check ‘Aerocool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mechatron
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN57028 show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Aerocool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aerocool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Aerocool Mechatron Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC Gaming
  • - ATX, micro ATX
  • - Supported HDD sizes: 2.5,3.5"
  • - Number of 2.5" bays: 7 Number of 3.5" bays: 4 Number of 5.25" bays: 3
  • - Side window
  • - SECC
  • - Black
Long product name Aerocool Mechatron Midi Tower Black :
The long product name of Aerocool Mechatron Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mechatron Black Window Edition, Mid Tower, SECC 0.6mm, Micro ATX / ATX, 2 x USB 3.0 / Audio+Mic
More>>>
Short summary description Aerocool Mechatron Midi Tower Black:
This short summary of the Aerocool Mechatron Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Aerocool Mechatron, Midi Tower, PC, Black, ATX, micro ATX, SECC, Gaming

Long summary description Aerocool Mechatron Midi Tower Black:
This is an auto-generated long summary of Aerocool Mechatron Midi Tower Black based on the first three specs of the first five spec groups.

Aerocool Mechatron. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 1x 200 mm, Front fans diameters supported: 120,140,200 mm, Side fans diameters supported: 120,140,200 mm. Supported HDD sizes: 2.5,3.5". Width: 226 mm, Depth: 534 mm, Height: 502 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 02:02:50
Uk has collected 13 expert reviews for Aerocool Mechatron Midi Tower Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
kitguru.net
Updated:
2013-06-12 02:02:38
Aerocool are working hard to raise their profile in Europe and we have reviewed a handful of their products recently, including the . Today we are looking at the Aerocool Mechatron which is part of the PGS B range of Chassis which stands for ‘Perfor...
Good Good thermal performance, Can accommodate 3 x 200 mm fans, Caters for both 2.5″ and 3.5″ drives, Well built, and interesting design...
Bad BitFenix Ghost is cheaper and quieter, Limited space behind motherboard tray, Kitguru says: Another good case from Aerocool although it faces stiff competition at this price, Rating: 8.0, Pages: 1 2 3 4 5 6 7 8, Share, Facebook, Twitter, Google +, Stumble...
Bottom line The Aerocool Mechatron is an interesting looking case, which offers a wide array of features for a mid-tower chassis. It has clearly been manufactured in the same factory as the BitFenix Ghost chassis as the main elements of the chassis are identical. The...
80%
eteknix.com
Updated:
2013-09-20 01:05:59
Today I am taking a look at the Mechatron Gaming Chassis from Aerocool, a special White Edition from the Aerocool Ultimate Gaming Series range. We've already taken a look at some of the PGS B range of chassis from Aerocool and quite simply put, I thought...
Bottom line So overall a really strong effort from Aerocool and a chassis that is definitely a winner in the style department. Now of course this style isn't going to be to everyone's taste, but the mixture of a high quality white finish both inside and outside the c...
0%
techpowerup.com
Updated:
2013-10-30 01:15:57
I would like to thank Aerocool for supplying the review sample. Specifications Aerocool Mechatron CASE TYPE: Mid-Tower MATERIAL: Steel, Plastic WEIGHT: N/A SLOTS: 7 DRIVE BAYS: 3x External 5.25" 4x Internal 3.5/2.5" MOTHERBOARD FORM FACTORS: Micro ATX /...
Good Cool looks, Proper hard-drive trays, Long graphics cards easily fit, Plenty of space for cable hiding, Large opening in motherboard tray, 5.25" to 3.5" bracket included, USB 3.0 cable comes with a USB 2.0 header for older system, Screw-less 5.25" bays, Pl...
Bad Lack of functional features for the price, Basic I/O, Plastic locks for external drive bays don't hold well, Colorful I/O and case cables, Loads of openings within the chassis for dust build-up, No noise encapsulation, Hardly any cable-management options...
Bottom line The Aerocool Mechatron sells for around €70 including taxes and $70 including taxes. Cool looks Proper hard-drive trays Long graphics cards easily fit Plenty of space for cable hiding Large opening in motherboard tray 5.25" to 3.5" bracket included USB 3...
75%
Brand Image Product code Product Stock Price from
Aerocool

Aerocool Mechatron Midi Tower White
(show image)
EN57042 Mechatron 0.00
(excl. VAT)
0 (incl. VAT)
Aerocool

Aerocool Mechatron Midi Tower White
(show image)
EN57035 Mechatron 0.00
(excl. VAT)
0 (incl. VAT)
Aerocool

Aerocool Mechatron Midi Tower Black
(show image)
EN57011 Mechatron 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)