location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos R910 server Rack (4U) Intel® Xeon® 7110M 2.6 GHz 2 GB DDR2-SDRAM 1470 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R910
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.R91E0.010
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Altos R910 server Rack (4U) Intel® Xeon® 7110M 2.6 GHz 2 GB DDR2-SDRAM 1470 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 7110M 2.6 GHz
  • - 2 GB DDR2-SDRAM
  • - DVD-ROM
  • - Rack (4U) 1470 W
Long product name Acer Altos R910 server Rack (4U) Intel® Xeon® 7110M 2.6 GHz 2 GB DDR2-SDRAM 1470 W :
The long product name of Acer Altos R910 server Rack (4U) Intel® Xeon® 7110M 2.6 GHz 2 GB DDR2-SDRAM 1470 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Altos R910, Rack 4U, 2x Xeon MP 7110M 2.6GHz/800/4MB, 2x1GB DDR2/400, 1xMemory board, SAS RAID 5 controller 512MB cache, no HDD, DVD slimline, no Rack Kit, EURO power cable, no KB, no Mouse
More>>>
Acer Altos R910 server Rack (4U) Intel® Xeon® 7110M 2.6 GHz 2 GB DDR2-SDRAM 1470 W:
The official description of Acer Altos R910 server Rack (4U) Intel® Xeon® 7110M 2.6 GHz 2 GB DDR2-SDRAM 1470 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer Altos R910 delivers high performance and combines high-availability features with tremendous system scalability. It is ideal for business-critical applications such as messaging/collaboration, on-line transaction processing applications, databases and enterprise resource planning uptime.

64 Bit and Dual Core performance
The Acer Altos R910 is based the latest Intels’ Xeon Server MP processor technology. System performance can be scaled in line with your business growth, by the addition of up to four processors. The combination of 64 Bit processing power, 800 Mhz front side bus and dual core processing technology boost the performance of this platform significantly. Redundant power supplies and redundant hot-swap hard disk drives provide affordable performance and data protection. The Acer Altos R910 is delivered in a rack-optimised 4U format and provides internal storage of up to 5 hotswappable hard disk drives. These scalability and upgradeability features mean that you can rest assured that the Acer Altos R910 will cater for tomorrows data processing requirements.

Mission critical reliability
The Acer Altos R910 offers hybrid server features, which allow you to focus on IS policy implementation with the confidence that your server infrastructure is well founded. The R910 introduces some cutting edge technologies to the market for enterprise processing system, such as:

- Hot swappable memory
- Memory RAID
- Memory mirroring
- Hot swap redundant power supplies
- Hot swap redundant fans
- Hot pluggable PCI
- Embedded RAID and hot plug hard disk drive support

Easy to install and manage
As a rack optimized Solution the Acer Altos R910 is designed to be highly serviceable and manageable. Light guided diagnostics facilitate the maintenance process and help to avoid erroneous interventions. Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos R910. Acer Server Manager software makes comprehensive systems management easy. ASM provides performance management and critical event management and remote console services to network administrators. These components help you control IT expenses by making the G5350 simple and efficient to manage.

Short summary description Acer Altos R910 server Rack (4U) Intel® Xeon® 7110M 2.6 GHz 2 GB DDR2-SDRAM 1470 W:
This short summary of the Acer Altos R910 server Rack (4U) Intel® Xeon® 7110M 2.6 GHz 2 GB DDR2-SDRAM 1470 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos R910, 2.6 GHz, 7110M, 2 GB, DDR2-SDRAM, 1470 W, Rack (4U)

Long summary description Acer Altos R910 server Rack (4U) Intel® Xeon® 7110M 2.6 GHz 2 GB DDR2-SDRAM 1470 W:
This is an auto-generated long summary of Acer Altos R910 server Rack (4U) Intel® Xeon® 7110M 2.6 GHz 2 GB DDR2-SDRAM 1470 W based on the first three specs of the first five spec groups.

Acer Altos R910. Processor family: Intel® Xeon®, Processor frequency: 2.6 GHz, Processor model: 7110M. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 1470 W. Chassis type: Rack (4U)