location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal Storage drive Tape Cartridge 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI AIT-2 Turbo 80/208GB 5.25" internal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.BSAIT.004
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:35:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal Storage drive Tape Cartridge 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - Ultra160 SCSI
  • - Data storage type: AIT 2.6:1
  • - Native capacity: 80 GB Compressed capacity: 208 GB
  • - Mean time between failures (MTBF): 300000 h
  • - 14 W
Long product name Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal Storage drive Tape Cartridge 80 GB :
The long product name of Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal Storage drive Tape Cartridge 80 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCSI AIT-2 Turbo 80/208GB, 5.25", internal, interface U160 SCSI 68pin, black color, with cable, no media
More>>>
Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal Storage drive Tape Cartridge 80 GB:
The official description of Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal Storage drive Tape Cartridge 80 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AIT-2 Turbo tape drives deliver up to 80GB native in a compact, 8mm data cartridge. Best in class 12 MB/s sustained transfer rate performance. AIT tape drives incorporate a redesigned head geometry, reducing head/tape pressure and delivering up to 50,000 hours of head life and an industry leading MTBF rating of 300,000 POH (100% duty cycle). AIT drives offer high capacity in an extremely compact 3.5-inch form factor. With a compact size a fraction of the size of other high capacity tape drive formats, AIT drives are easy to integrate into desktop workstations, servers, and automated tape libraries.

Short summary description Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal Storage drive Tape Cartridge 80 GB:
This short summary of the Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal Storage drive Tape Cartridge 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal, Storage drive, Tape Cartridge, Ultra160 SCSI, 2.6:1, AIT, 300000 h

Long summary description Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal Storage drive Tape Cartridge 80 GB:
This is an auto-generated long summary of Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal Storage drive Tape Cartridge 80 GB based on the first three specs of the first five spec groups.

Acer SCSI AIT-2 Turbo 80/208GB 5.25" internal. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra160 SCSI. Native capacity: 80 GB, Compressed capacity: 208 GB, Drive device, buffer size: 32 MB. Burst transfer rate: 160 MB/s, Sustained data transfer rate (native): 12 MB/s. Power consumption (typical): 14 W. Size (imperial): 13.3 cm (5.25"), Weight: 780 g