location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos R720 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R720
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.R72D0.053
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Altos R720 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5405 2 GHz
  • - 2 GB 667 MHz DDR2-SDRAM 2 x 1
  • - Rack (2U)
Long product name Acer Altos R720 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM :
The long product name of Acer Altos R720 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Altos R720, Rack 2U, Xeon QC E5405 2.0GHz/1333 MHz/12MB, 2x1GB FBD 667, ROMB (RAID 6 Support) + 512MB Cache, no DVD, no HDD, EURO power cable, no rack rail kit, no KB, no mouse, EasyBuild+ASM, 3 Year Warranty On Site Next Business Day
More>>>
Acer Altos R720 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM:
The official description of Acer Altos R720 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer Altos R720 is a powerful 2U server for Web and network infrastructures. The R720 is designed with all the performance a fast paced, fast growing front-end and single-function application demands in a rack optimised server. The Acer Altos R720 allows you to serve more Web pages, handle more secure connections, support more e-mail users-all while reducing cost and saving space.

Increased performance

Flexible systems design methodologies allow you to configure the R720 to match your budget and application requirements. The performance features include dual high-speed Intel® Xeon™ processors, which support Intel® EM64T technology and Dual Core technology. This means your system is already compatible with forthcoming native 64-bit operating systems and applications. The R720 delivers maximum Acer Altos performance density of flexible stand-alone server and simplifies cabling and helps reduce behind-the-rack clutter. Serial attached SCSI technology boosts storage performance to 3Gb/s per channel. Quad channel full buffered memory boosts performance, and is expandable to 32GB for future investment protection. The new memory subsystem on the R720 supports memory mirroring and sparing. Flexible design methodologies mean that you can selected between PCI-X and PCI Express expansion slots.

Rack optimised

The AcerAltos R720 is a rack-optimised solution, which will integrate smoothly into any standards based computing environment. When you are adding an Altos R720 server to your existing network, you can do so with confidence, knowing that your server is built using proven Acer and Intel® technologies. Redundant power supplies and hot-swap redundant system fans are supported for rack system thermal airflow management and are optimised for rack server grade serviceability. Acer also offers a full range of Acer Altos rack equipment, which is designed for highest serviceability and optimum manageability.

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI Based process and by providing all relevant tools to set up your Acer Altos R720. Advanced Server Manager software makes comprehensive systems management easy.ASM provides performance management and critical event management services to network administrators. These components help you control IT expenses by making the R720 simple and efficient to manage.

Short summary description Acer Altos R720 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM:
This short summary of the Acer Altos R720 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos R720, 2 GHz, E5405, 2 GB, DDR2-SDRAM, Serial Attached SCSI (SAS), Rack (2U)

Long summary description Acer Altos R720 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Acer Altos R720 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Acer Altos R720. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5405. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. HDD interface: Serial Attached SCSI (SAS). Redundant power supply (RPS) support. Chassis type: Rack (2U)

Country Distributor
United Kingdom 1 distributor(s)