location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-P92 1/1.8" Compact camera 5 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P92
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P92K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-P92 1/1.8" Compact camera 5 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 5 MP CCD Silver
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Mini-USB B
  • - Nickel-Metal Hydride (NiMH)
Long product name Sony DSC-P92 1/1.8" Compact camera 5 MP CCD 2592 x 1944 pixels Silver :
The short editorial description of Sony DSC-P92 1/1.8" Compact camera 5 MP CCD 2592 x 1944 pixels Silver

DSC-P92 Digital Camera
More>>>
Sony DSC-P92 1/1.8" Compact camera 5 MP CCD 2592 x 1944 pixels Silver:
The official marketing text of Sony DSC-P92 1/1.8" Compact camera 5 MP CCD 2592 x 1944 pixels Silver as supplied by the manufacturer

Sony's range of six new Cyber-shot® digital still cameras (DSC-P32, DSC-P52, DSC-P72, DSC-P92, DSC-P8, and DSC-P10), announced today (Feb. 24, 2003), is a reflection of the consumer boom in digital photography.
"While we're seeing incredible growth in the first-time buyer market, we know there are millions of consumers who are upgrading to get better picture resolution and more features," said Steve Haber, senior vice president of Sony Electronic's Digital Imaging Products Division. "Our new 2003 P-series Cyber-shot camera line-up now starts at 3.2 megapixels, a resolution threshold that will provide even novices with confidence in their photography results."
This model is equipped with 5 million effective pixels and a 3x optical zoom lens. The DSC-P92 combines outstanding picture quality with uncompromising ease of use and is the perfect point-and shoot camera for the newcomer to digital photography. The new model is one of the first new generation cameras that is compatible with Memory Stick Pro which delivers up to 1GB storage capacity. All of the new generation cameras are also compatible with the standard Memory Stick generation.
Five Megapixel resolution allows users to zoom and crop images to get just the shots they want, as well as increase the size of images to make large format prints. In addition, zoom without quality sacrifice is now a reality with the new Smart Zoom function, which intelligently adjusts the zoom ratio according to the image resolution and achieves zoom ratios of up to 12x. Shots in difficult conditions are now worry-free with a bigger assortment of Scene Selection modes that automatically adjust the camera settings for a range of environments. In addition to "Twilight", "Twilight Portrait" and "Landscape," "Snow" lessens the greyness of images containing a large amount of white by adjusting colour temperature and enhancing luminance, and "Beach" emphasises blue and extends depth of field to make sea more vivid. A new exposure warning means users always have the right exposure, as the camera detects the exposure level before taking the shot and a warning blink appears if it is not enough. In addition, Slow Synchronized Flash operates at a slow shutter speed for shooting foreground objects in twilight backgrounds, giving clarity to the background as well as to the foreground and, in daylight conditions, Auto Daylight Synchronised Flash automatically measures the exposure level for foreground objects, which have light behind them. Flash White Balance helps to make colour tones as realistic as possible in shots that contain a lot of reflective surfaces, such as under water.
Many improvements have been made to make the cameras more easy and quick to use so that shots can be taken swiftly with minimum fuss.

Short summary description Sony DSC-P92 1/1.8" Compact camera 5 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Sony DSC-P92 1/1.8" Compact camera 5 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-P92, 5 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, Silver

Long summary description Sony DSC-P92 1/1.8" Compact camera 5 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Sony DSC-P92 1/1.8" Compact camera 5 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Sony DSC-P92. Camera type: Compact camera, Megapixel: 5 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 12x, Focal length range: 8 - 24 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 16 MB. Weight: 260.5 g. Product colour: Silver

Picture quality
Image sensor size *
1/1.8"
Camera type *
Compact camera
Megapixel *
5 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2592 x 1728,2592 x 1944
Image stabilizer *
No
Supported aspect ratios
3:2
Lens system
Optical zoom *
3x
Digital zoom *
12x
Focal length range
8 - 24 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Macro focusing range (tele)
0 - 0.1 m
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
16.6 fps
Video format supported
MPEG1
Memory
Internal memory
16 MB
Compatible memory cards *
Memory Stick (MS), MS PRO
Memory slots
1
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Display resolution (numeric)
123200 pixels
Field of view
100%
Ports & interfaces
USB connector
Mini-USB B
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Incandescent
Scene modes *
Portrait, Self-portrait
Self-timer delay *
10 s
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
2.3 ms
Playback zoom (max)
5x
Languages support
German, English, Spanish, French, Italian, Portuguese
Histogram
No
Image editing
Resizing, Trimming
Camera file system
DPOF 1.1
Image quality adjustment
Sharpness
Design
Product colour *
Silver
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
270 shots
Battery life (max)
2.15 h
Battery type
NH-AA-DA
Number of batteries supported
2
Weight & dimensions
Width
120 mm
Depth
33 mm
Height
58 mm
Weight
260.5 g
Packaging content
Hand strap
Yes
Cables included
AV, USB
Battery charger included
Yes
Batteries included
Yes
Bundled software
PIXELA ImageMixer 1.5 USB Driver
Other features
Video capability
Yes
Video out
AV
Host interface
USB
Aperture range (F-F)
2.8 - 5.6
Lens focal range
100 - 500mm
Lens system
Carl Zeiss Vario-Sonnar
Camera shutter speed
2 - 1/2000 s
Focal length (35mm film equivalent)
39 - 117 mm
Power source type
Battery