"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","287809","","Sony","DSC-P92K","287809","","Digital Cameras","575","","","DSC-P92","20190404050326","ICECAT","","113685","https://images.icecat.biz/img/norm/high/38864-8168.jpg","320x213","https://images.icecat.biz/img/norm/low/38864-8168.jpg","https://images.icecat.biz/img/gallery_mediums/img_38864_medium_1480673393_0261_2323.jpg","https://images.icecat.biz/thumbs/38864.jpg","","","Sony DSC-P92 1/1.8"" Compact camera 5 MP CCD 2592 x 1944 pixels Silver","DSC-P92 Digital Camera","Sony DSC-P92, 5 MP, 2592 x 1944 pixels, 1/1.8"", CCD, 3x, Silver","Sony DSC-P92. Camera type: Compact camera, Megapixel: 5 MP, Image sensor size: 1/1.8"", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 12x, Focal length range: 8 - 24 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5""). Internal memory: 16 MB. Weight: 260.5 g. Product colour: Silver","Sony's range of six new Cyber-shot® digital still cameras (DSC-P32, DSC-P52, DSC-P72, DSC-P92, DSC-P8, and DSC-P10), announced today (Feb. 24, 2003), is a reflection of the consumer boom in digital photography.\n""While we're seeing incredible growth in the first-time buyer market, we know there are millions of consumers who are upgrading to get better picture resolution and more features,"" said Steve Haber, senior vice president of Sony Electronic's Digital Imaging Products Division. ""Our new 2003 P-series Cyber-shot camera line-up now starts at 3.2 megapixels, a resolution threshold that will provide even novices with confidence in their photography results.""\nThis model is equipped with 5 million effective pixels and a 3x optical zoom lens. The DSC-P92 combines outstanding picture quality with uncompromising ease of use and is the perfect point-and shoot camera for the newcomer to digital photography. The new model is one of the first new generation cameras that is compatible with Memory Stick Pro which delivers up to 1GB storage capacity. All of the new generation cameras are also compatible with the standard Memory Stick generation.\nFive Megapixel resolution allows users to zoom and crop images to get just the shots they want, as well as increase the size of images to make large format prints. In addition, zoom without quality sacrifice is now a reality with the new Smart Zoom function, which intelligently adjusts the zoom ratio according to the image resolution and achieves zoom ratios of up to 12x. Shots in difficult conditions are now worry-free with a bigger assortment of Scene Selection modes that automatically adjust the camera settings for a range of environments. In addition to ""Twilight"", ""Twilight Portrait"" and ""Landscape,"" ""Snow"" lessens the greyness of images containing a large amount of white by adjusting colour temperature and enhancing luminance, and ""Beach"" emphasises blue and extends depth of field to make sea more vivid. A new exposure warning means users always have the right exposure, as the camera detects the exposure level before taking the shot and a warning blink appears if it is not enough. In addition, Slow Synchronized Flash operates at a slow shutter speed for shooting foreground objects in twilight backgrounds, giving clarity to the background as well as to the foreground and, in daylight conditions, Auto Daylight Synchronised Flash automatically measures the exposure level for foreground objects, which have light behind them. Flash White Balance helps to make colour tones as realistic as possible in shots that contain a lot of reflective surfaces, such as under water.\nMany improvements have been made to make the cameras more easy and quick to use so that shots can be taken swiftly with minimum fuss.","https://images.icecat.biz/img/norm/high/38864-8168.jpg","320x213","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 5 MP","Sensor type: CCD","Maximum image resolution: 2592 x 1944 pixels","Image sensor size: 1/1.8""","Still image resolution(s): 640 x 480,1280 x 960,2048 x 1536,2592 x 1728,2592 x 1944","Image stabilizer: No","Supported aspect ratios: 3:2","Lens system","Optical zoom: 3x","Digital zoom: 12x","Focal length range: 8 - 24 mm","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus","Macro focusing range (tele): 0 - 0.1 m","Exposure","Light exposure modes: Auto","Light exposure correction: ± 2EV (1/3EV step)","ISO sensitivity: 100, 200, 400, Auto","Auto Exposure (AE) lock: No","Flash","Flash modes: Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video resolutions: 320 x 240,640 x 480 pixels","Motion JPEG frame rate: 16.6 fps","Video format supported: MPEG1","Memory","Compatible memory cards: Memory Stick (MS), MS PRO","Internal memory: 16 MB","Memory slots: 1","Display","Display: LCD","Display diagonal: 3.81 cm (1.5"")","Display resolution (numeric): 123200 pixels","Field of view: 100%","Ports & interfaces","USB connector: Mini-USB B","Camera","White balance: Auto, Cloudy, Daylight, Fluorescent, Incandescent","Scene modes: Portrait, Self-portrait","Self-timer delay: 10 s","Camera playback: Movie, Single image, Slide show","Multi burst mode: Yes","Start-up time: 2.3 ms","Playback zoom (max): 5x","Languages support: German, English, Spanish, French, Italian, Portuguese","Histogram: No","Image editing: Resizing, Trimming","Camera file system: DPOF 1.1","Image quality adjustment: Sharpness","Design","Product colour: Silver","Battery","Battery technology: Nickel-Metal Hydride (NiMH)","Battery life (CIPA standard): 270 shots","Battery life (max): 2.15 h","Battery type: NH-AA-DA","Number of batteries supported: 2","Weight & dimensions","Width: 120 mm","Depth: 33 mm","Height: 58 mm","Weight: 260.5 g","Packaging content","Hand strap: Yes","Cables included: AV, USB","Battery charger included: Yes","Batteries included: Yes","Bundled software: PIXELA ImageMixer 1.5\nUSB Driver","Other features","Video capability: Yes","Video out: AV","Host interface: USB","Aperture range (F-F): 2.8 - 5.6","Lens focal range: 100 - 500mm","Lens system: Carl Zeiss Vario-Sonnar","Camera shutter speed: 2 - 1/2000 s","Focal length (35mm film equivalent): 39 - 117 mm","Power source type: Battery"