location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel ANT3218 ăngten RP-SMA 18 dBi

Nhãn hiệu:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Tên mẫu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT3218
Mã sản phẩm:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-005-232001B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4718937508020
Hạng mục:
Device which creates a wireless network by sending out radio waves across a certain range.
Ăngten Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Xem sản phẩm: 93889
Thống kê này được dựa trên 97136 trang thương mại điện tử đang sử dụng (các gian hàng trực tuyến, các nhà phân phối, các trang web so sánh, các trang chủ hiệu dụng (ASP) thương mại điện tử, các hệ thống mua, vân vân) tải xuống tờ dữ liệu này của Icecat kể từ Chỉ các nhãn hiệu tài trợ mới có trong nội dung phân phối của free Open Icecat với 94642 thành viên sử dụng free Open Icecat..
Chỉnh sửa thông tin vào ngày: 14 Mar 2024 17:15:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zyxel ANT3218 ăngten RP-SMA 18 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RP-SMA
  • - 18 dBi
  • - 50 Ω
  • - Phân cực dọc
Thêm>>>
Short summary description Zyxel ANT3218 ăngten RP-SMA 18 dBi:
This short summary of the Zyxel ANT3218 ăngten RP-SMA 18 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel ANT3218, 18 dBi, 50 Ω, 18°, 18°, RP-SMA, Phân cực dọc

Long summary description Zyxel ANT3218 ăngten RP-SMA 18 dBi:
This is an auto-generated long summary of Zyxel ANT3218 ăngten RP-SMA 18 dBi based on the first three specs of the first five spec groups.

Zyxel ANT3218. Mức khuyếch đại ăngten (max): 18 dBi, Trở kháng: 50 Ω, Độ rộng chùm tia theo chiều ngang: 18°. Kiểu kết nối ăngten: RP-SMA, Phân cực: Phân cực dọc, Hệ số sóng đứng điện áp: 2,0:1. Chiều rộng: 210 mm, Độ dày: 210 mm, Chiều cao: 73 mm. Dải tần: 4900 - 5875MHz

Hiệu suất
Trở kháng
50 Ω
Độ rộng chùm tia theo chiều ngang
18°
Độ rộng chùm tia theo chiều đứng
18°
Mức khuyếch đại ăngten (max) *
18 dBi
Tính năng
Kiểu kết nối ăngten *
RP-SMA
Phân cực
Phân cực dọc
Hệ số sóng đứng điện áp
2,0:1
Chỉnh lý điện
5 W
Điều kiện hoạt động
Nhiệt độ cho phép khi vận hành (T-T)
-40 - 80 °C
Điều kiện hoạt động
Nhiệt độ lưu trữ (T-T)
-40 - 80 °C
Độ ẩm tương đối để vận hành (H-H)
0 - 95 phần trăm
Độ ẩm tương đối để lưu trữ (H-H)
0 - 95 phần trăm
Trọng lượng & Kích thước
Chiều rộng
210 mm
Độ dày
210 mm
Chiều cao
73 mm
Trọng lượng
640 g
Các số liệu kích thước
Mã Hệ thống hài hòa (HS)
85177100
Các đặc điểm khác
Dải tần
4900 - 5875MHz
Nhãn hiệu Hình ảnh Mã sản phẩm Sản phẩm Kho hàng Giá thành từ
Zyxel ANT1106 6dBi Omni-Directional Antenna ăngten RP-SMA Zyxel ANT1106 6dBi Omni-Directional Antenna ăngten RP-SMA
(show image)
ANT1106 ANT1106 6dBi Omni-Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel Ant3108 WLan Antenna ăngten 8 dBi Zyxel Ant3108 WLan Antenna ăngten 8 dBi
(show image)
91-005-233001B Ant3108 WLan Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel ANT2206 ăngten Zyxel ANT2206 ăngten
(show image)
91-005-231001B ANT2206 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel ANT1106 6dBi Omni-Directional Antenna ăngten RP-SMA Zyxel ANT1106 6dBi Omni-Directional Antenna ăngten RP-SMA
(show image)
91-005-225001B ANT1106 6dBi Omni-Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna ăngten Zyxel EXT-106 Indoor 6dBi Directional Patch Antenna ăngten
(show image)
EXT106 EXT-106 Indoor 6dBi Directional Patch Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-105, 2,4 GHz Indoor 5dBi Omnidirectional Desktop Antenna ăngten RP-SMA Zyxel EXT-105, 2,4 GHz Indoor 5dBi Omnidirectional Desktop Antenna ăngten RP-SMA
(show image)
EXT105 EXT-105, 2,4 GHz Indoor 5dBi Omnidirectional Desktop Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-108 Omni-Directional Extension Antenna ăngten 8 dBi Zyxel EXT-108 Omni-Directional Extension Antenna ăngten 8 dBi
(show image)
91-005-047001B EXT-108 Omni-Directional Extension Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-118 Directional Panel Antenna ăngten 18 dBi Zyxel EXT-118 Directional Panel Antenna ăngten 18 dBi
(show image)
91-005-050001 EXT-118 Directional Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna ăngten Zyxel EXT-104 4dBi Omnidirectional Ceiling Antenna ăngten
(show image)
91-005-029001 EXT-104 4dBi Omnidirectional Ceiling Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Quốc gia Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)