location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Data Turbo Cart TAIT2-80C Băng dữ liệu trống 8 mm

Nhãn hiệu:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Tên mẫu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Data Turbo Cart TAIT2-80C
Mã sản phẩm:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAIT2-80C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0027242665637 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Xem sản phẩm: 64688
Thống kê này được dựa trên 97136 trang thương mại điện tử đang sử dụng (các gian hàng trực tuyến, các nhà phân phối, các trang web so sánh, các trang chủ hiệu dụng (ASP) thương mại điện tử, các hệ thống mua, vân vân) tải xuống tờ dữ liệu này của Icecat kể từ Chỉ các nhãn hiệu tài trợ mới có trong nội dung phân phối của free Open Icecat với 94642 thành viên sử dụng free Open Icecat..
Chỉnh sửa thông tin vào ngày: 14 Mar 2024 19:31:37
The date of the most recent change of the data-sheet in Icecat's system
Thêm>>>
Short summary description Sony Data Turbo Cart TAIT2-80C Băng dữ liệu trống 8 mm:
This short summary of the Sony Data Turbo Cart TAIT2-80C Băng dữ liệu trống 8 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Data Turbo Cart TAIT2-80C, Băng dữ liệu trống, 208 GB, 5 - 45 °C, 20 - 80 phần trăm, 20 - 60 phần trăm, 8 mm

Long summary description Sony Data Turbo Cart TAIT2-80C Băng dữ liệu trống 8 mm:
This is an auto-generated long summary of Sony Data Turbo Cart TAIT2-80C Băng dữ liệu trống 8 mm based on the first three specs of the first five spec groups.

Sony Data Turbo Cart TAIT2-80C. Sản Phẩm: Băng dữ liệu trống, Dung lượng nén: 208 GB. Cỡ băng: 8 mm, Độ dài băng: 186 m, Độ dày của băng: 6,6 µm. Kích thước (Rộng x Độ dày x Cao): 103 x 68 x 20 mm, Tổng dung lượng lưu trữ: 80 GB

Hiệu suất
Sản Phẩm *
Băng dữ liệu trống
Dung lượng nén
208 GB
Điều kiện hoạt động
Nhiệt độ cho phép khi vận hành (T-T)
5 - 45 °C
Độ ẩm tương đối để vận hành (H-H)
20 - 80 phần trăm
Độ ẩm tương đối để lưu trữ (H-H)
20 - 60 phần trăm
Trọng lượng & Kích thước
Cỡ băng
8 mm
Độ dài băng
186 m
Độ dày của băng
6,6 µm
Trọng lượng
74 g
Các đặc điểm khác
Kích thước (Rộng x Độ dày x Cao)
103 x 68 x 20 mm
Tổng dung lượng lưu trữ
80 GB
Quốc gia Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)