location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HR2105/00 máy xay sinh tố 1,5 L 400 W Màu trắng

Nhãn hiệu:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Họ sản phẩm:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Tên mẫu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2105/00
Mã sản phẩm:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2105/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
18710103612473 show
Hạng mục:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Máy xay sinh tố Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Xem sản phẩm: 151371
Thống kê này được dựa trên 97136 trang thương mại điện tử đang sử dụng (các gian hàng trực tuyến, các nhà phân phối, các trang web so sánh, các trang chủ hiệu dụng (ASP) thương mại điện tử, các hệ thống mua, vân vân) tải xuống tờ dữ liệu này của Icecat kể từ Chỉ các nhãn hiệu tài trợ mới có trong nội dung phân phối của free Open Icecat với 94642 thành viên sử dụng free Open Icecat..
Chỉnh sửa thông tin vào ngày: 21 Sep 2024 20:29:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Daily Collection HR2105/00 máy xay sinh tố 1,5 L 400 W Màu trắng
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,5 L Số lượng tốc độ: 2 Màu trắng
  • - Chức năng xung
  • - 400 W
Thêm>>>
Short summary description Philips Daily Collection HR2105/00 máy xay sinh tố 1,5 L 400 W Màu trắng:
This short summary of the Philips Daily Collection HR2105/00 máy xay sinh tố 1,5 L 400 W Màu trắng data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HR2105/00, 1,5 L, Chức năng xung, 0,85 m, 400 W, Màu trắng

Long summary description Philips Daily Collection HR2105/00 máy xay sinh tố 1,5 L 400 W Màu trắng:
This is an auto-generated long summary of Philips Daily Collection HR2105/00 máy xay sinh tố 1,5 L 400 W Màu trắng based on the first three specs of the first five spec groups.

Philips Daily Collection HR2105/00. Sức chứa của bát: 1,5 L. Màu sắc sản phẩm: Màu trắng, Chiều dài dây: 0,85 m. Vật liệu vỏ bọc: nhựa polyproylene, Chất liệu lưỡi dao: Thép không gỉ, Hũ vật liệu: Thủy tinh. Công suất: 400 W, Công suất động cơ: 400 W, Điện áp AC đầu vào: 220 - 240 V

Hiệu suất
Sức chứa của bát *
1,5 L
Số lượng tốc độ *
2
Chức năng xung *
Yes
Nghiền đá *
No
Thiết kế
Màu sắc sản phẩm *
Màu trắng
Bảo quản dây
Yes
Chiều dài dây
0,85 m
Chân không trượt
Yes
Thiết kế
Các bộ phận của đĩa không thấm nước
Yes
Chất liệu
Vật liệu vỏ bọc
nhựa polyproylene
Chất liệu lưỡi dao
Thép không gỉ
Hũ vật liệu
Thủy tinh
Điện
Công suất *
400 W
Công suất động cơ
400 W
Điện áp AC đầu vào
220 - 240 V
Tần số AC đầu vào
50 - 60 Hz
Quốc gia Distributor
Deutschland 1 distributor(s)