location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel P-871H modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-871H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZY-P871H
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:55:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Zyxel P-871H modem:
This short summary of the Zyxel P-871H modem data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel P-871H, VDSL2, 10/100 Mbit/s, 100 Mbit/s, 100 Mbit/s, IEEE 802.3/3u/3x, 0 - 50 °C

Long summary description Zyxel P-871H modem:
This is an auto-generated long summary of Zyxel P-871H modem based on the first three specs of the first five spec groups.

Zyxel P-871H. Modem type: VDSL2. Supported data transfer rates: 10/100 Mbit/s, Upstream data rate: 100 Mbit/s, Downstream data rate: 100 Mbit/s. Compliance industry standards: IEEE 802.3/3u/3x. Power supply type: 200 - 240 V AC. Dimensions (WxDxH): 7.09 x 5 x 1.38" (180 x 127 x 35 mm), Weight: 12.3 oz (350 g)

Modem
Modem type
VDSL2
Data transmission
Supported data transfer rates
10/100 Mbit/s
Upstream data rate
100 Mbit/s
Downstream data rate
100 Mbit/s
Network
Compliance industry standards
IEEE 802.3/3u/3x
Ports & interfaces
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
4
Features
Plug and Play
Yes
Features
Internal
No
Flow control support
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Power
Power supply type
200 - 240 V AC
Indication
Connectivity LEDs
System, VDSL, 10/100Base-TX
Weight & dimensions
Dimensions (WxDxH)
7.09 x 5 x 1.38" (180 x 127 x 35 mm)
Weight
12.3 oz (350 g)