Zyxel logo

Zyxel NBG6604 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262034
Info modified on:
23 Apr 2025, 15:56:11
End of life date:
01 Oct 2023
Short summary description Zyxel NBG6604 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White:

Zyxel NBG6604, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, White, Tabletop router

Long summary description Zyxel NBG6604 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White:

Zyxel NBG6604. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: WPA-PSK, WPA2-PSK, WPS. Product type: Tabletop router, Product color: Black, White, LED indicators: Power, System, WAN, WLAN. Cables included: LAN (RJ-45)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.