location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac ZBOX MAGNUS EN51050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Small Desktop Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBOX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAGNUS EN51050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZBOX-EN51050-U-W2B
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Zotac’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:50
The date of the most recent change of the data-sheet in Icecat's system
Zotac ZBOX-EN51050-U-W2B user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zotac ZBOX MAGNUS EN51050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Small Desktop Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Black 180 W
  • - Intel® Core™ i5 i5-7500T 2.7 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 1.12 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 1050 2 GB NVIDIA G-SYNC Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
Long product name Zotac ZBOX MAGNUS EN51050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Small Desktop Mini PC Black :
The short editorial description of Zotac ZBOX MAGNUS EN51050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Small Desktop Mini PC Black

Intel Core i5-7500T Processor 6MB Cache, up to 3.30 GHz, 8GB DDR4 SDRAM, 1TB HDD+120GB SSD Serial ATA, Intel HD Graphics 630+Nvidia GTX 1050 2GB, Gigabit LAN, WiFi
More>>>
Short summary description Zotac ZBOX MAGNUS EN51050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Small Desktop Mini PC Black:
This short summary of the Zotac ZBOX MAGNUS EN51050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Small Desktop Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac ZBOX MAGNUS EN51050, 2.7 GHz, Intel® Core™ i5, i5-7500T, 8 GB, 1.12 TB, Windows 10 Home

Long summary description Zotac ZBOX MAGNUS EN51050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Small Desktop Mini PC Black:
This is an auto-generated long summary of Zotac ZBOX MAGNUS EN51050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Small Desktop Mini PC Black based on the first three specs of the first five spec groups.

Zotac ZBOX MAGNUS EN51050. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.12 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Small Desktop. Product type: Mini PC

Source Testseek summary Average rating
Reviews
Updated:
2019-12-16 05:52:46
Uk has collected 10 expert reviews for Zotac ZBOX MAGNUS EN51050 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Small Desktop Mini PC Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
computershopper.com
Updated:
2019-12-16 05:52:46
How much performance can you cram inside a PC that is smaller than a shoebox? As it turns out, quite a bit. Zotac, one of the more popular players in the growing mini PC market, has been proving as much for years with its diminutive Zbox family. These com...
Good Compact and portable, Generous port selection, Easy to upgrade RAM and storage, Room for two drives (M.2 and 2.5-inch), Built-in Wi-Fi...
Bad A bit pricey once configured, GTX 1050 GPU struggles at higher settings...
Bottom line The Magnus EN51050 goes where traditional desktops can't, packing a quad-core processor and a GeForce GTX 1050 GPU inside a compact and portable chassis. Just be ready to spend some coin fleshing it out with hardware...
70%
funkykit.com
Updated:
2019-12-16 05:52:46
Over the past year, we've had the pleasure in reviewing many of Zotac's mini gaming PCs, most notably their ZBOX Magnus units. Today's we'll be taking a quick look at their newest addition to their Magnus series, the EN51050. It's positioned at the lower...
Bottom line If you really fancy a mini gaming PC, but on a tight budget, then take a look at the Zotac ZBOX Magnus EN51050. It's decently spec'ed and will run must modern games, but don't expect too much from it. However, please note that it is a bare bones unit, so...
0%
funkykit.com
Updated:
2019-12-16 05:52:46
Over the past year, we've had the pleasure in reviewing many of Zotac's mini gaming PCs, most notably their ZBOX Magnus units. Today's we'll be taking a quick look at their newest addition to their Magnus series, the EN51050. It's positioned at the lower...
Bottom line If you really fancy a mini gaming PC, but on a tight budget, then take a look at the Zotac ZBOX Magnus EN51050. It's decently spec'ed and will run must modern games, but don't expect too much from it. However, please note that it is a bare bones unit, so...
0%
notebookcheck.net
Updated:
2019-12-16 05:52:46
Gaming black box. The mid-range EN51050 strikes a great performance balance between the i5-7500T CPU and GTX 1050 GPU. Still, at $700 USD, the asking price for a barebones kit is within striking distance of a full-fledged gaming notebook equipped with fas...
Good accessible SODIMM slots, storage drives, and WLAN module; no screwdriver required, quieter fan noise than GTX 1050-equipped notebooks when gaming, NVMe support; IR receiver; USB Type-C Gen. 2, respectable core temperatures when gaming, 4x video-out ports...
Bad average CPU performance; slow single-core performance, direct access to the CPU and GPU will void warranty, slower performance than a desktop GTX 1050, louder fan noise during low processing loads, cannot set minimum fan noise any quieter, no Thunderbolt...
0%