Zoom logo

Zoom AP+4 Wireless-G wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108960
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
2 years
Long product name Zoom AP+4 Wireless-G wireless router:

Zoom AP+4 Wireless-G

Short summary description Zoom AP+4 Wireless-G wireless router:

Zoom AP+4 Wireless-G, FCC (MPE) IEEE C95.1, 15B, Part 15C CE RoHS, 2 dBi, 7.5 W, 0 - 45 °C, -40 - 70 °C, 7.69 oz (218 g)

Long summary description Zoom AP+4 Wireless-G wireless router:

Zoom AP+4 Wireless-G. Certification: FCC (MPE) IEEE C95.1, 15B, Part 15C CE RoHS. Antenna gain level (max): 2 dBi. Power consumption (typical): 7.5 W. Weight: 7.69 oz (218 g). Dimensions (WxDxH): 3.75 x 5.5 x 1.5" (95.2 x 139.7 x 38.1 mm), Maximum data transfer rate: 1 Gbit/s, Frequency range: ETSI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.