location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zone Denmark Lino placemat Rectangle Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zone Denmark Check ‘Zone Denmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lino
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
371153
Category: Placemats Check ‘Zone Denmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zone Denmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Zone Denmark Lino placemat Rectangle Blue:
This short summary of the Zone Denmark Lino placemat Rectangle Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Zone Denmark Lino, Rectangle, Blue, Monochromatic, 11.8" (300 mm), 15.7" (400 mm)

Long summary description Zone Denmark Lino placemat Rectangle Blue:
This is an auto-generated long summary of Zone Denmark Lino placemat Rectangle Blue based on the first three specs of the first five spec groups.

Zone Denmark Lino. Shape: Rectangle, Product color: Blue, Coloration: Monochromatic. Width: 11.8" (300 mm), Length: 15.7" (400 mm)