Zone Denmark 26527 laundry basket Round Polypropylene (PP) Gray

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5562
Info modified on:
22 Jun 2023, 09:29:28
Short summary description Zone Denmark 26527 laundry basket Round Polypropylene (PP) Gray:

Zone Denmark 26527, Round, Polypropylene (PP), Gray, 15.7" (400 mm), 21.3" (540 mm)

Long summary description Zone Denmark 26527 laundry basket Round Polypropylene (PP) Gray:

Zone Denmark 26527. Shape: Round, Material: Polypropylene (PP), Product color: Gray. Depth: 15.7" (400 mm), Height: 21.3" (540 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.