Zebra logo

Zebra ZT231 label printer Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13524
Info modified on:
11 Mar 2024, 09:14:46
Long product name Zebra ZT231 label printer Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth:

ZT231, 4.3” full-color touchscreen, 203DPI, 256MB SDRAM, 256MB Flash

Short summary description Zebra ZT231 label printer Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth:

Zebra ZT231, Thermal transfer, 203 x 203 DPI, 305 mm/sec, Wired & Wireless, Black

Long summary description Zebra ZT231 label printer Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth:

Zebra ZT231. Print technology: Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 305 mm/sec. Connectivity technology: Wired & Wireless. Product color: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.