icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Zebra logo

Zebra ZM600, EPL, 200DPI label printer 203 x 203 DPI 254 mm/sec

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8744
Info modified on:
21 Oct 2022, 10:14:32
Long product name Zebra ZM600, EPL, 200DPI label printer 203 x 203 DPI 254 mm/sec:

ZM600, EPL, 200dpi, RS232/PAR, USB, Value Peel F.Roll Rew

Short summary description Zebra ZM600, EPL, 200DPI label printer 203 x 203 DPI 254 mm/sec:

Zebra ZM600, EPL, 200DPI, 203 x 203 DPI, 254 mm/sec

Long summary description Zebra ZM600, EPL, 200DPI label printer 203 x 203 DPI 254 mm/sec:

Zebra ZM600, EPL, 200DPI. Maximum resolution: 203 x 203 DPI, Print speed: 254 mm/sec. Supported paper width: 168 mm

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.