location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ZD420 label printer Thermal transfer 152 mm/sec Wi-Fi Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZD420
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZD42042-C0EW02EZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965998052
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Zebra ZD42042-C0EW02EZ user manual (10.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra ZD420 label printer Thermal transfer 152 mm/sec Wi-Fi Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - Maximum printing width: 4.09" (10.4 cm) Print speed: 152 mm/sec
  • - Built-in barcodes: 1D, 2D, AZTECCODE, CODABAR (NW-7), Code 11, Code 128 (A/B/C), Code 39, Code 49, Code 93, Data Matrix, EAN13, EAN8, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
  • - USB port Wi-Fi Bluetooth 4.1
  • - 5.07 lbs (2.3 kg)
Long product name Zebra ZD420 label printer Thermal transfer 152 mm/sec Wi-Fi Bluetooth :
The short editorial description of Zebra ZD420 label printer Thermal transfer 152 mm/sec Wi-Fi Bluetooth

Desktop Printer, 4" Thermal Transfer, 203 dpi, USB, USB Host, BTLE, WLAN (802.11ac), Bluetooth v4.1
More>>>
Short summary description Zebra ZD420 label printer Thermal transfer 152 mm/sec Wi-Fi Bluetooth:
This short summary of the Zebra ZD420 label printer Thermal transfer 152 mm/sec Wi-Fi Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ZD420, Thermal transfer, 152 mm/sec, Black

Long summary description Zebra ZD420 label printer Thermal transfer 152 mm/sec Wi-Fi Bluetooth:
This is an auto-generated long summary of Zebra ZD420 label printer Thermal transfer 152 mm/sec Wi-Fi Bluetooth based on the first three specs of the first five spec groups.

Zebra ZD420. Print technology: Thermal transfer, Print speed: 152 mm/sec. Product color: Black

Brand Image Article code product Stock Price from
Zebra

Zebra ZD420 label printer Direct thermal / Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN Bluetooth
(show image)
ZD42H43-T01E00EZ ZD420 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD420 label printer Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN Bluetooth
(show image)
ZD42043-C01000EZ ZD420 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD420 label printer Direct thermal / Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN Bluetooth
(show image)
ZD42043-T01E00EZ ZD420 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD420 label printer Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN
(show image)
ZD42043-T01000EZ ZD420 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD420 label printer Thermal transfer 152 mm/sec Ethernet LAN Bluetooth
(show image)
ZD42042-C0EE00EZ ZD420 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD420 label printer Thermal transfer 152 mm/sec Ethernet LAN Bluetooth
(show image)
ZD42H42-C0EE00EZ ZD420 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD420 label printer Thermal transfer 102 mm/sec Bluetooth
(show image)
ZD42043-C0EM00EZ ZD420 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD420 label printer Thermal transfer 102 mm/sec Wi-Fi Bluetooth
(show image)
ZD42043-C0EW02EZ ZD420 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD420 label printer Thermal transfer 152 mm/sec Wi-Fi Bluetooth
(show image)
ZD42H42-C0EW02EZ ZD420 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD420 label printer Thermal transfer 102 mm/sec Ethernet LAN Bluetooth
(show image)
ZD42H43-C0EE00EZ ZD420 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)