Zebra logo

Zebra ZD410 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52602
Info modified on:
14 Nov 2024, 14:25:07
Guarantee:
2 year
Long product name Zebra ZD410 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired:

2" Direct Thermal, 203 dpi, 512MB Flash, 256MB SDRAM, USB, USB Host

Short summary description Zebra ZD410 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired:

Zebra ZD410, Direct thermal, 203 x 203 DPI, 152 mm/sec, Wired, Gray

Long summary description Zebra ZD410 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired:

Zebra ZD410. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 152 mm/sec. Connectivity technology: Wired. Product color: Gray

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.