location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC53 handheld mobile computer 6" 1080 x 2160 pixels Touchscreen 10.3 oz (293 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC53
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC5301-0T1K4B1000-A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5715063012895
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 22:39:58
The date of the most recent change of the data-sheet in Icecat's system
Zebra TC5301-0T1K4B1000-A6 user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra TC53 handheld mobile computer 6" 1080 x 2160 pixels Touchscreen 10.3 oz (293 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6" 1080 x 2160 pixels Touchscreen
  • - 4 GB
  • - Compatible memory cards: MicroSD (TransFlash)
  • - 6490 2.7 GHz
  • - Android
  • - Bluetooth Bluetooth Low Energy (BLE) Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 16 MP
  • - Lithium-Ion (Li-Ion) 4400 mAh
  • - Black
Long product name Zebra TC53 handheld mobile computer 6" 1080 x 2160 pixels Touchscreen 10.3 oz (293 g) Black :
The short editorial description of Zebra TC53 handheld mobile computer 6" 1080 x 2160 pixels Touchscreen 10.3 oz (293 g) Black

6" 1080 x 2160, Qualcomm 6490 octa-core, 2.7 GHz, 4GB RAM/64GB UFS Flash, 802.11 a/b/g/n/ac/ax, Bluetooth 5.2, Android
More>>>
Short summary description Zebra TC53 handheld mobile computer 6" 1080 x 2160 pixels Touchscreen 10.3 oz (293 g) Black:
This short summary of the Zebra TC53 handheld mobile computer 6" 1080 x 2160 pixels Touchscreen 10.3 oz (293 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC53, 6", 1080 x 2160 pixels, Multi-touch, Capacitive, 600 cd/m², Gorilla Glass

Long summary description Zebra TC53 handheld mobile computer 6" 1080 x 2160 pixels Touchscreen 10.3 oz (293 g) Black:
This is an auto-generated long summary of Zebra TC53 handheld mobile computer 6" 1080 x 2160 pixels Touchscreen 10.3 oz (293 g) Black based on the first three specs of the first five spec groups.

Zebra TC53. Display diagonal: 6", Display resolution: 1080 x 2160 pixels, Touch technology: Multi-touch. Internal memory: 4 GB, Flash memory: 64 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 2.7 GHz, Processor manufacturer: Qualcomm, Processor model: 6490. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E.... Barcode reader

Brand Image Article code product Stock Price from
Zebra

Zebra TC58 handheld mobile computer 6" 1080 x 2160 pixels Touchscreen 10.3 oz (293 g) Black
(show image)
TC58B1-3T1E4B1080-A6 TC58 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)