location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels Touchscreen 8.78 oz (249 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC52
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC520K-1HEZU4P-NA show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Zebra TC520K-1HEZU4P-NA user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels Touchscreen 8.78 oz (249 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5" 1280 x 720 pixels Touchscreen
  • - 4 GB
  • - Compatible memory cards: MicroSD (TransFlash)
  • - Snapdragon 660 2.2 GHz
  • - Android
  • - Bluetooth Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 13 MP
  • - Auto focus Phone function
  • - Lithium-Ion (Li-Ion) 4150 mAh
  • - Black
Long product name Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels Touchscreen 8.78 oz (249 g) Black :
The short editorial description of Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels Touchscreen 8.78 oz (249 g) Black

5" HD, Snapdragon 660 2.2 GHz, 4 GB RAM, 32 GB Flash, 2D SE4710, 13 MP / 5 MP, Wi-Fi, NFC, BT, PTT, VOIP ready, 4150 mAh, Android, GMS, USA
More>>>
Short summary description Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels Touchscreen 8.78 oz (249 g) Black:
This short summary of the Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels Touchscreen 8.78 oz (249 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC52, 5", 1280 x 720 pixels, LED, Dual-touch, Capacitive, Gorilla Glass

Long summary description Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels Touchscreen 8.78 oz (249 g) Black:
This is an auto-generated long summary of Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels Touchscreen 8.78 oz (249 g) Black based on the first three specs of the first five spec groups.

Zebra TC52. Display diagonal: 5", Display resolution: 1280 x 720 pixels, Touch technology: Dual-touch. Internal memory: 4 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 2.2 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)