Zebra logo

Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13650
Info modified on:
14 Mar 2024, 18:01:10
Long product name Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black:

4.3" WVGA LED (800x480), Keyboard, 1.4GHz, 2GB RAM, 16GB Flash, 2D Imager, WLAN, Bluetooth, IP54, 3000mAh

Short summary description Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black:

Zebra TC20, 4.3", 480 x 800 pixels, LED, Multi-touch, Capacitive, 0.002 GB

Long summary description Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black:

Zebra TC20. Display diagonal: 4.3", Display resolution: 480 x 800 pixels, Touch technology: Multi-touch. Internal memory: 0.002 GB, Compatible memory cards: SD. Processor frequency: 1.4 GHz. Operating system installed: Android. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Keyboard layout: Alphanumeric, Barcode reader

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.