location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra R2844-Z label printer 203 x 203 DPI Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R2844-Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R284-10420-0001
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra R2844-Z label printer 203 x 203 DPI Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 203 x 203 DPI
  • - Built-in barcodes: Code 39, Code 93, MaxiCode, PDF417, Postnet, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 3.09 lbs (1.4 kg)
Long product name Zebra R2844-Z label printer 203 x 203 DPI Wired :
The short editorial description of Zebra R2844-Z label printer 203 x 203 DPI Wired

R2844-Z RFID, 203dpi, RS232 Serial, USB, Internal ZebraNet Printserver II
More>>>
Short summary description Zebra R2844-Z label printer 203 x 203 DPI Wired:
This short summary of the Zebra R2844-Z label printer 203 x 203 DPI Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra R2844-Z, 203 x 203 DPI, Wired

Long summary description Zebra R2844-Z label printer 203 x 203 DPI Wired:
This is an auto-generated long summary of Zebra R2844-Z label printer 203 x 203 DPI Wired based on the first three specs of the first five spec groups.

Zebra R2844-Z. Maximum resolution: 203 x 203 DPI. Supported paper width: 104 mm. Connectivity technology: Wired