location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra MC55A0 handheld mobile computer 3.5" 640 x 480 pixels Touchscreen 11.1 oz (315 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC55A0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC55A0-P30SWRQA7WR show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra MC55A0 handheld mobile computer 3.5" 640 x 480 pixels Touchscreen 11.1 oz (315 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 640 x 480 pixels Touchscreen
  • - RAM 0.256 GB
  • - Compatible memory cards: SDHC
  • - 0.806 GHz
  • - Windows Mobile 6.5
  • - Bluetooth Wi-Fi
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 2400 mAh
  • - Black
Long product name Zebra MC55A0 handheld mobile computer 3.5" 640 x 480 pixels Touchscreen 11.1 oz (315 g) Black :
The short editorial description of Zebra MC55A0 handheld mobile computer 3.5" 640 x 480 pixels Touchscreen 11.1 oz (315 g) Black

MC55A0 - PenTile 3.5" VGA(640x480), LED, USB 1.1, Marvell PXA320 (806 MHz), 256MB/1GB, Numeric, TERM:LP, 2D, 802.11a/b/g, BT 2.1+EDR, IP64, Win Mobile 6.5
More>>>
Short summary description Zebra MC55A0 handheld mobile computer 3.5" 640 x 480 pixels Touchscreen 11.1 oz (315 g) Black:
This short summary of the Zebra MC55A0 handheld mobile computer 3.5" 640 x 480 pixels Touchscreen 11.1 oz (315 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra MC55A0, 3.5", 640 x 480 pixels, 0.256 GB, SDHC, RAM, 0.806 GHz

Long summary description Zebra MC55A0 handheld mobile computer 3.5" 640 x 480 pixels Touchscreen 11.1 oz (315 g) Black:
This is an auto-generated long summary of Zebra MC55A0 handheld mobile computer 3.5" 640 x 480 pixels Touchscreen 11.1 oz (315 g) Black based on the first three specs of the first five spec groups.

Zebra MC55A0. Display diagonal: 3.5", Display resolution: 640 x 480 pixels. Internal memory: 0.256 GB, Compatible memory cards: SDHC. Processor frequency: 0.806 GHz. Operating system installed: Windows Mobile 6.5. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Numeric, Barcode reader

Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 04:27:24
Uk has collected 1 expert review for Zebra MC55A0 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels Touchscreen 315 g Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Ruggedpcreview.com
Updated:
2012-02-01 04:27:24
On December 7, 2010, Motorola introduced the MC55A0 Enterprise Digital Assistant, a comprehensive technology update to the company's popular MC55. The new MC55A0 joins Motorola's growing lineup of EDAs that are meant to be tougher and more durable than...
0%