Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Charger compatibility: PDA
- - Charger type: Indoor
- - Power source type: DC
- - Black
- - Contact
Long product name Zebra CRD-TC51-5SETH-01 mobile device charger PDA Black DC Indoor
:
5 slot, Ethernet
The short editorial description of Zebra CRD-TC51-5SETH-01 mobile device charger PDA Black DC Indoor
5 slot, Ethernet
More>>>
Short summary description Zebra CRD-TC51-5SETH-01 mobile device charger PDA Black DC Indoor:
This short summary of the Zebra CRD-TC51-5SETH-01 mobile device charger PDA Black DC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra CRD-TC51-5SETH-01, Indoor, DC, Black
Long summary description Zebra CRD-TC51-5SETH-01 mobile device charger PDA Black DC Indoor:
This is an auto-generated long summary of Zebra CRD-TC51-5SETH-01 mobile device charger PDA Black DC Indoor based on the first three specs of the first five spec groups.
Zebra CRD-TC51-5SETH-01. Charger type: Indoor, Power source type: DC, Charger compatibility: PDA. Product color: Black