Zebra logo

Zebra Z-Select 2000T White Self-adhesive printer label

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43687
Info modified on:
22 Oct 2024, 09:40:51
Long product name Zebra Z-Select 2000T White Self-adhesive printer label:

Thermal Transfer Labels, Z-Select 2000T, 102 x 76mm

Short summary description Zebra Z-Select 2000T White Self-adhesive printer label:

Zebra Z-Select 2000T, White, Self-adhesive printer label, Die-cut label, Roll, Paper, Thermal transfer

Long summary description Zebra Z-Select 2000T White Self-adhesive printer label:

Zebra Z-Select 2000T. Product color: White, Label type: Self-adhesive printer label, Type: Die-cut label. Doesn't contain: Bisphenol A (BPA), Latex. Label width: 4.02" (10.2 cm), Label height: 2.99" (7.6 cm), Core diameter: 2.99" (7.6 cm). Labels per pack: 8952 pc(s), Labels per roll: 2238 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.