location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra 140Xi4 label printer 203 x 203 DPI 356 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
140Xi4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
140-801-00000 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2024 12:45:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra 140Xi4 label printer 203 x 203 DPI 356 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 203 x 203 DPI
  • - Print speed: 356 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), EAN8, Industrial 2/5, Interleaved 2/5, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 55.1 lbs (25 kg)
Long product name Zebra 140Xi4 label printer 203 x 203 DPI 356 mm/sec Wired :
The short editorial description of Zebra 140Xi4 label printer 203 x 203 DPI 356 mm/sec Wired

ZEBRA 140XI4 PRINTR 5 DT/TT TABLETOP
More>>>
Short summary description Zebra 140Xi4 label printer 203 x 203 DPI 356 mm/sec Wired:
This short summary of the Zebra 140Xi4 label printer 203 x 203 DPI 356 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra 140Xi4, 203 x 203 DPI, 356 mm/sec, Wired

Long summary description Zebra 140Xi4 label printer 203 x 203 DPI 356 mm/sec Wired:
This is an auto-generated long summary of Zebra 140Xi4 label printer 203 x 203 DPI 356 mm/sec Wired based on the first three specs of the first five spec groups.

Zebra 140Xi4. Maximum resolution: 203 x 203 DPI, Print speed: 356 mm/sec. Supported paper width: 128 mm. Connectivity technology: Wired