location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra Z-Band Direct Wristband White Roll

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-Band Direct Wristband
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10003853
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054318624454
Category:
Print your own professional looking labels!
Printer Labels Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra Z-Band Direct Wristband White Roll
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Roll
  • - White
  • - Material: Polypropylene (PP)
  • - Labels per pack: 350 pc(s)
Long product name Zebra Z-Band Direct Wristband White Roll :
The short editorial description of Zebra Z-Band Direct Wristband White Roll

Z-Band Direct Wristband
More>>>
Short summary description Zebra Z-Band Direct Wristband White Roll:
This short summary of the Zebra Z-Band Direct Wristband White Roll data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra Z-Band Direct Wristband, White, Roll, Polypropylene (PP), 1" x 6", 350 pc(s), 6 pc(s)

Long summary description Zebra Z-Band Direct Wristband White Roll:
This is an auto-generated long summary of Zebra Z-Band Direct Wristband White Roll based on the first three specs of the first five spec groups.

Zebra Z-Band Direct Wristband. Product color: White, Label type: Roll, Material: Polypropylene (PP). Label size: 1" x 6". Labels per pack: 350 pc(s). Case or master carton quantity: 6 pc(s), Case or master carton weight: 4.81 lbs (2.18 kg)

Brand Image Article code product Stock Price from
Zebra

Zebra Z-Band Direct White
(show image)
10006647 Z-Band Direct 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra Z-Band Direct Black, Red
(show image)
10004443-1 Z-Band Direct 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra Z-Band Direct Wristband White Roll
(show image)
10003852 Z-Band Direct Wristband 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra 6-pack 1.0 x 11.0 Wristband 1 C White
(show image)
10005008 6-pack 1.0 x 11.0 Wristband 1 C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)