location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dolly Moda 870068 doll accessory Doll clothes set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dolly Moda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dress and Leggings 38-46 cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870068 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167870068
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:16:08
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Dolly Moda 870068 doll accessory Doll clothes set:
This short summary of the Dolly Moda 870068 doll accessory Doll clothes set data-sheet is auto-generated and uses the product title and the first six key specs.

Dolly Moda 870068, Doll clothes set, 3 yr(s), 2.82 oz (80 g)

Long summary description Dolly Moda 870068 doll accessory Doll clothes set:
This is an auto-generated long summary of Dolly Moda 870068 doll accessory Doll clothes set based on the first three specs of the first five spec groups.

Dolly Moda 870068. Product type: Doll clothes set, Recommended age (min): 3 yr(s), Washable. Weight: 2.82 oz (80 g)

Features
Product type *
Doll clothes set
Recommended age (min) *
3 yr(s)
Compatibility
38-46 cm
Product color *
Blue, Green
Country of origin
China
Washable
Yes
Certification
CE
Battery
Batteries required
No
Weight & dimensions
Weight
2.82 oz (80 g)
Packaging data
Package width
8.27" (210 mm)
Package depth
15" (380 mm)
Package height
0.394" (10 mm)
Package weight
2.82 oz (80 g)
Package volume
779.625 cm³
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
8.82" (224 mm)
Master (outer) case length
15.5" (394 mm)
Master (outer) case height
3.46" (88 mm)
Master (outer) case weight
25.7 oz (730 g)
Master (outer) case volume
8000 cm³
Quantity per master (outer) case
6 pc(s)
Master (outer) case net weight
25.7 oz (730 g)
Quantity per pallet
1020 pc(s)
Quantity per intermodal container (20ft)
21631 pc(s)
Quantity per intermodal container (40ft)
43263 pc(s)
Harmonized System (HS) code
9503002900