location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Baby Annabell 794395 doll accessory Doll chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby Annabell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Chair
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
794395
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167794395
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 16:29:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Baby Annabell 794395 doll accessory Doll chair:
This short summary of the Baby Annabell 794395 doll accessory Doll chair data-sheet is auto-generated and uses the product title and the first six key specs.

Baby Annabell 794395, Doll chair, 3 yr(s)

Long summary description Baby Annabell 794395 doll accessory Doll chair:
This is an auto-generated long summary of Baby Annabell 794395 doll accessory Doll chair based on the first three specs of the first five spec groups.

Baby Annabell 794395. Product type: Doll chair, Recommended age (min): 3 yr(s)

Features
Product type *
Doll chair
Recommended age (min) *
3 yr(s)
Compatibility
46 cm
Product color *
Pink
Battery
Batteries required
No
Packaging data
Package width
18.8" (478 mm)
Package depth
4.96" (126 mm)
Package height
11.7" (296 mm)
Package volume
17800 cm³
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
10.4" (264 mm)
Master (outer) case length
12.6" (320 mm)
Master (outer) case height
19.8" (502 mm)
Master (outer) case weight
7.23 lbs (3.28 kg)
Master (outer) case volume
42000 cm³
Quantity per master (outer) case
2 pc(s)
Master (outer) case net weight
5.97 lbs (2.71 kg)
Quantity per intermodal container (20ft)
1320 pc(s)
Quantity per intermodal container (40ft)
2641 pc(s)