location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zalto 11601 wine glass Dessert wine glass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalto Check ‘Zalto’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11601
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11601 show
Show alternative article codes used in the online market place
Category: Wine Glasses Check ‘Zalto’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 09:28:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Zalto 11601 wine glass Dessert wine glass :
The short editorial description of Zalto 11601 wine glass Dessert wine glass

230mm, sweet wine 1 glass
More>>>
Short summary description Zalto 11601 wine glass Dessert wine glass:
This short summary of the Zalto 11601 wine glass Dessert wine glass data-sheet is auto-generated and uses the product title and the first six key specs.

Zalto 11601, Dessert wine glass, Glass, Transparent, Port wine, Sherry wine, 9.06" (23 cm)

Long summary description Zalto 11601 wine glass Dessert wine glass:
This is an auto-generated long summary of Zalto 11601 wine glass Dessert wine glass based on the first three specs of the first five spec groups.

Zalto 11601. Type: Dessert wine glass, Material: Glass, Product color: Transparent. Glass height: 9.06" (23 cm)