location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM-M240W computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM-M240W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-M240W show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zalman ZM-M240W computer monitor 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m²
  • - 50 W
Long product name Zalman ZM-M240W computer monitor 24" 1920 x 1080 pixels Full HD Black :
The short editorial description of Zalman ZM-M240W computer monitor 24" 1920 x 1080 pixels Full HD Black

ZM-M240W - 24", Full HD 1920 x 1080, 5ms, 3D, Analog RGB / DVI, 50W, 8Kg
More>>>
Short summary description Zalman ZM-M240W computer monitor 24" 1920 x 1080 pixels Full HD Black:
This short summary of the Zalman ZM-M240W computer monitor 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM-M240W, 24", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Zalman ZM-M240W computer monitor 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Zalman ZM-M240W computer monitor 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Zalman ZM-M240W. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:9
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
Yes
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
22.5" (572 mm)
Depth (without stand)
7.48" (190 mm)
Height (without stand)
16.3" (415 mm)
Weight (without stand)
17.6 lbs (8 kg)
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 03:45:05
Uk has collected 10 expert reviews for Zalman ZM-M240W computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
alphr.com
Updated:
2011-09-25 03:45:05
If 3D is to really take off in the home, someone has to get both the technology and the pricing right. Nvidia’s active-shutter 3D Vision glasses cost £120 a pair – you’d best not sit on them – and that’s before you add the cost of a modern 120Hz TFT on...
Bottom line Fiddly at times, but the replaceable glasses and 24in size make it an interesting rival to Nvidia’s 3D Vision...
67%
Bcchardware.com
Updated:
2011-11-14 04:11:15
Zalman is not the first company you probably think of when it comes to 3D monitors and 3D gaming. Traditionally, this company has spent a lot of time and effort in the cooling market. They were the pioneer in quiet "enthusiast" computing and still m...
Good Polarized glasses are affordable, Decent contrast ratio, Adequate 3D effect, Comes with software for playing movies and creating 3D wallpaper, Fully HDCP DVI + VGA connections, Built-in speakers, Less eye-strain than active shutter-glasses...
Bad Stand feels flimsy, Doesn't work on all games, Hard to tweak so everything remains converged and focused, Interlaced method cuts vertical resolution in half (540px)...
Bottom line The 3D debate is long from over and there is not a definitive winner at this point. Active shutter glasses do provide the best image quality - but at the expense of eye-strain and cost. Polarized (passive) solutions like the Zalman ZM-M240W can ease...
83%
Bcchardware.com
Updated:
2015-06-03 14:44:55
Zalman is not the first company you probably think of when it comes to 3D monitors and 3D gaming. Traditionally, this company has spent a lot of time and effort in the cooling market. They were the pioneer in quiet "enthusiast" computing and still maintai...
Good Polarized glasses are affordable, Decent contrast ratio, Adequate 3D effect, Comes with software for playing movies and creating 3D wallpaper, Fully HDCP DVI VGA connections, Builtin speakers, Less eyestrain than active shutterglasses...
Bad Stand feels flimsy, Doesn't work on all games, Hard to tweak so everything remains converged and focused, Interlaced method cuts vertical resolution in half (540px)...
Bottom line The 3D debate is long from over and there is not a definitive winner at this point. Active shutter glasses do provide the best image quality - but at the expense of eye-strain and cost. Polarized (passive) solutions like the Zalman ZM-M240W can ease the e...
83%
xbitlabs.com
Updated:
2011-09-25 03:44:27
In this review I am going to talk about an LCD monitor from a company whose brand is not usually associated with such products. Zalman is mostly known for its top-class cooling systems, some of which have acquired a cult status even. However, the compa...
Bottom line The cheap passive glasses and the lack of the annoying flicker typical of the popular active-shutter systems are the two key benefits of the Zalman Trimon ZM-M240W kit. On the other hand, I wouldn't put this product above the competition for a number...
0%
guru3d.com
Updated:
2011-09-25 03:44:42
The ZM-M240W Stereoscopic monitor - 3D on a budget ? Okay let's get the high word out first, 3D Stereoscopic technology is not exactly something new. Many attempts in the past, heck, 10 years ago it reared its head and then ended in a bit of a drama...
Bottom line Final Words & Conclusion Okay so we where not thwarted at all. In the industry the biggest discussion right now is whether to use Polarization or active shutter glasses. The TV industry and NVIDIA are strong believers of active shutter glasses. That...
0%
computershopper.com
Updated:
2011-09-25 03:44:49
’s huge push toward 3D displays: that we, as consumers, will be force-fed 3D whether we crave it or we equate it to Brussels sprouts. The signs are everywhere: The Hol...
Good Striking 3D effect in games, when properly aligned...
Bad Extremely narrow vertical viewing angle in 3D mode; stand lacks height adjustment, needs wider tilt range...
Bottom line This 3D LCD delivers eye-popping 3D in PC games, but a narrow viewing angle (plus other shortcomings) suit it only for deep-pocketed gamers willing to tweak...
57%
Theinquirer.net
Updated:
2011-09-25 03:44:57
Now Zalman has taken its 3D line to full HD with a bigger 24-inch model, the ZM-M240W. With manufacturers vying to get 3D into homes without asking a fortune for them, the ZM-M240W has a lot going for it. At the moment there simply isn't much in the...
Good 3D playback, robust and minimalist design, affordable price point, replacement glasses cheap.
Bad Too glossy, lack of connectivity options, 2D media playback and specifications are just average.
70%