location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman Trimon 3D computer monitor 19" 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trimon 3D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-M190
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zalman Trimon 3D computer monitor 19" 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 60 W
Long product name Zalman Trimon 3D computer monitor 19" 1280 x 1024 pixels Black :
The short editorial description of Zalman Trimon 3D computer monitor 19" 1280 x 1024 pixels Black

ZM-M190 - Trimon 2D/3D convertible LCD monitor, 19"
More>>>
Zalman Trimon 3D computer monitor 19" 1280 x 1024 pixels Black:
The official marketing text of Zalman Trimon 3D computer monitor 19" 1280 x 1024 pixels Black as supplied by the manufacturer

Product main features

- Ultra clear 2D/3D imaging.
- No ghost imaging.
- Best choice for 3D media and 3D based applications.
- Easy 2D/3D convertibility.
- The widest viewing angle.
- Rapid response time and high contrast ratio.
- Elegant design.

Applications

- Medical: Visualization in 3D makes it easier to diagnose and to plan surgeries.
- Research: Analyzing complex structures is made easier, reducing development time.
- Entertainment: Enjoy 3D movies, 3D animations and 3D games more realistically in 3D.
- Education: Visual simulation exercise in military and learning to drive at school can prevent actual injuries.
- Design Industry: Evaluating new designs becomes more realistic when you see the model floating in front of you instead of being shown flat on a display.

Short summary description Zalman Trimon 3D computer monitor 19" 1280 x 1024 pixels Black:
This short summary of the Zalman Trimon 3D computer monitor 19" 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman Trimon 3D, 19", 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Zalman Trimon 3D computer monitor 19" 1280 x 1024 pixels Black:
This is an auto-generated long summary of Zalman Trimon 3D computer monitor 19" 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Zalman Trimon 3D. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.0116 x 0.0116" (0.294 x 0.294 mm)
Horizontal scan range
52 - 81 kHz
Vertical scan range
49 - 76 Hz
Multimedia
Built-in camera *
No
RMS rated power
2 W
Design
Product color *
Black
Safety
UL, FCC, CE, CB, MIC, VCCI
Ports & interfaces
I/O ports
15pin D-Sub
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Headphone outputs
2
Power
Power consumption (typical) *
60 W
Packaging content
Cables included
AC, DVI
Weight & dimensions
Weight (without stand)
20.9 lbs (9.5 kg)
Packaging data
Package width
19.7" (500 mm)
Package depth
8.86" (225 mm)
Package height
19.9" (505 mm)
Other features
Display
LCD
TV tuner integrated
No
Power requirements
100 - 240V, 50/60Hz, 12V/5A
Brand Image Article code product Stock Price from
Zalman ZM-M220W computer monitor 22" 1680 x 1050 pixels Black Zalman ZM-M220W computer monitor 22" 1680 x 1050 pixels Black
(show image)
ZW-M220W ZM-M220W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)