location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman HPS700 White Headset Wireless Head-band Gaming

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HPS700 White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-HPS700W WHITE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8809213762963
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2023 18:22:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zalman HPS700 White Headset Wireless Head-band Gaming
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Gaming Head-band Headset
  • - Wireless 3.5 mm connector 393.7" (10 m)
  • - Circumaural 32 Ω 100 dB
  • - Microphone type: Boom -42 dB 2200 Ω
  • - 1000 mAh
Long product name Zalman HPS700 White Headset Wireless Head-band Gaming :
The short editorial description of Zalman HPS700 White Headset Wireless Head-band Gaming

Zalman gaming headset HPS700 White wireless
More>>>
Zalman HPS700 White Headset Wireless Head-band Gaming:
The official marketing text of Zalman HPS700 White Headset Wireless Head-band Gaming as supplied by the manufacturer

Zalman HPS700W White
Key Features
- Powerful and amplified 2.4GHz wireless connection
- Surround sound for PC, MAC and PS5/X-Box
- Custom Tuned 7.1 Sensitive Sound
- Professional sound mode & RGB LED indication
- Detachable broadcast quality microphone
- Flexible and adjustable headband design
- Premium woven fabric with memory foam ear cushions

Stylish game design
Inspired by elven ears, we offer a headset that can stand out and provide features to the user. Get more action with the ZM-HPS700W, which shows off its sleek yet simple finish with several functionalities.

Be free
Free from cords and annoying delays, experience automatic wireless linking with 10M wireless range for your 2.4GHz low latency devices.

Supporting platforms
Wireless & cord (detachable) connection to PC, MacOS, PlayStation and Xbox One.

Clear sound
Experience your atmosphere in 7.1 surround sound. Let the ZM-HPS700W put you straight into action thanks to professionally tuned and powerfully amplified 50mm drivers with a frequency range of 20 Hz - 20,000 Hz.

Sound modes with LED indicator
You're just a button away from three professionally tuned sound modes (gaming, music, live) to enhance your sound experience whatever you're doing (mode LED indicator).

Comfort zone
By locating the volume wheel, microphone mute, LED on/off and preset button on the headset, you can change the setting and eliminate the tedious process.

Microphone functionality
Voice recording area with 360°, the bendable and detachable microphone on the ZM-HPS700W is an excellent choice for gaming communication.

Long-lasting comfort
To keep you away from the heat and provide lasting comfort, we wanted to create a headset with memory foam and breathable fabric (Butterfly Net).

Extend the headset
A sturdy and adjustable headband with a soft fabric finish ensures the durability and good functionality of the headset.

To upload
A rechargeable battery provides up to 12 hours of playtime per charge using the included USB-C to A-type charging cable.

As light as possible
A lightweight headset with a powerful chipset ensures a snug fit that fits your head.

Components
Microphone / USB wireless receiver / USB C to A charging cable / 3.5mm audio cable / audio, microphone splitter.

Specifications
Model: ZM-HPS700W
Weight: 290g
Dimensions: 197 x 91 x 188 mm
Colour White
Headphone Driver Diameter: 50mm
Headphone impedance: 32 ohm ± 15%
Headphone Frequency Response: 20 Hz - 20K Hz
Headphone sensitivity (SPL): 100 dB ± 3 dB
Wireless version: 2.4GHz ISM
Wireless transmission power: 7 dBm
Wireless Receive Sensitivity: -82 dBm
Wireless transmission distance: 10 m
Mic Directivity: Omnidirectional
Microphone Impedance: 2.2K Ohm
Microphone Sensitivity: -42 ± 3 dBV
Microphone connector type: ø 3.5 mm
Virtual 7.1 Chipset: Included
Headset Operating Time: Max.12H
Headset charging time: 2.5 hours (5V 500mA)
Battery capacity: 1000mAH
Maximum output power: 20 mW

Short summary description Zalman HPS700 White Headset Wireless Head-band Gaming:
This short summary of the Zalman HPS700 White Headset Wireless Head-band Gaming data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman HPS700 White, Wireless, Gaming, 10.2 oz (290 g), Headset, White

Long summary description Zalman HPS700 White Headset Wireless Head-band Gaming:
This is an auto-generated long summary of Zalman HPS700 White Headset Wireless Head-band Gaming based on the first three specs of the first five spec groups.

Zalman HPS700 White. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Gaming. Wireless range: 393.7" (10 m). Weight: 10.2 oz (290 g). Product color: White

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Product color *
White
Color name
White Deco
Virtual surround technology
Virtual 7.1 surround sound
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
Yes
Wireless range
393.7" (10 m)
Headphones
Maximum input power
20 mW
Ear coupling *
Circumaural
Impedance
32 Ω
Headphone sensitivity
100 dB
Diaphragm diameter
1.97" (5 cm)
Microphone
Microphone type *
Boom
Microphone sensitivity
-42 dB
Microphone
Microphone input impedance
2200 Ω
Microphone connectivity
3.5 mm
Microphone direction type
Omnidirectional
Battery
Battery capacity
1000 mAh
Continuous audio playback time
12 h
Battery recharge time
2.5 h
Battery voltage
5 V
Fast charging
No
Charging source
USB
Weight & dimensions
Width
7.4" (188 mm)
Depth
3.58" (91 mm)
Height
7.76" (197 mm)
Weight
10.2 oz (290 g)
Supplier features
Battery life
720 min
Charging time
150 min