location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman GS1200 computer case Full Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS1200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS1200
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zalman GS1200 computer case Full Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full Tower PC
  • - EATX
  • - Aluminum, Plastic, Steel
  • - Black
Long product name Zalman GS1200 computer case Full Tower Black :
The short editorial description of Zalman GS1200 computer case Full Tower Black

GS1200, Mic x 1, Headphones x 1, USB 2.0 x 3, e-SATA x 1, USB 3.0 x 1
More>>>
Zalman GS1200 computer case Full Tower Black:
The official marketing text of Zalman GS1200 computer case Full Tower Black as supplied by the manufacturer

Mesh Design for Effective Air Circulation (Front Bezel)
The front of case is designed with mesh for effective air circulation throughout the system, and dust filters are placed inside the mesh to prevent dust collection.

Maximum Cooling Performance by Large 200mm LED Fans
Large 200mm LED fans expel hot air quickly from the case, maintaining a cool and calm operating system. (Left side (1) and top (1) panel).

Dedicated HDD Cooling 92mm LED Fan
The dedicated 92mm HDD LED fans in front of the case blow cool air through the hard disk keeping the HDDs’ temperature to a minimum and reducing high temperature related errors for a stable operating system.

USB 3.0 Ready for Rapid Data Transfer
USB 3.0 port allows a rapid data transfer rate up to 5 Gbps Max.

Tool-Free Enabled HDD Installation
The Tool-Free HDD Mount Trays allow easy HDD installation/ removal and maintenance.

Docking Support on the Top of Case
The docking support on top of the case allows convenient connection to HDDs.

Spacious 350mm Interior for Convenient System Installation
The interior has been designed to be spacious for easy installation and maintenance of various components, especially for large, high performance VGA card.

Separate Apertures for Convenient CPU Cooler Installation
Separate apertures for CPU cooler are provided for convenient CPU cooler installation without having to remove motherboard from case.

Tube Apertures for Liquid Cooling Systems
Tube apertures are provided at the rear of the case for convenient water cooling set-up and maintenance.

Cable Compartment for Neat Cable Management
The Cable Compartment enables tidy cable management and unimpeded airflow for stable system operation.

SSD Support
Besides the existing HDD, GS1200 also supports SSD (Solid State Disk).

Hot Swap Support
By incorporating Hot Swap, cable free HDDs can be connected immediately upon installation.

Short summary description Zalman GS1200 computer case Full Tower Black:
This short summary of the Zalman GS1200 computer case Full Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman GS1200, Full Tower, PC, Black, EATX, Aluminum, Plastic, Steel, 2x 92 mm

Long summary description Zalman GS1200 computer case Full Tower Black:
This is an auto-generated long summary of Zalman GS1200 computer case Full Tower Black based on the first three specs of the first five spec groups.

Zalman GS1200. Form factor: Full Tower, Type: PC, Product color: Black. Front fans installed: 2x 92 mm, Front fans diameters supported: 92 mm, Side fans installed: 1x 200 mm. Width: 10.2" (260 mm), Depth: 25.2" (640 mm), Height: 22.4" (570 mm). Dimensions (WxDxH): 10.2 x 25.2 x 22.4" (260 x 640 x 570 mm), Internal drive bays: 3.5" x 6, External drive bays: 5.25" x 3, 3.5" x 1

Design
Material
Aluminum, Plastic, Steel
Form factor *
Full Tower
Type *
PC
Product color *
Black
Supported motherboard form factors *
EATX
Ports & interfaces
Audio input
Yes
Audio output
Yes
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
1
Cooling
Front fans installed
2x 92 mm
Number of front fans supported (max)
2
Front fans diameters supported
92 mm
Side fans installed
1x 200 mm
Number of side fans supported (max)
1
Cooling
Side fans diameters supported
200 mm
Rear fans installed
1x 120 mm
Number of rear fans supported (max)
1
Rear fans diameters supported
120 mm
Top fans installed
1x 200 mm
Number of top fans supported (max)
1
Top fans diameters supported
200 mm
Weight & dimensions
Width
10.2" (260 mm)
Depth
25.2" (640 mm)
Height
22.4" (570 mm)
Weight
27.3 lbs (12.4 kg)
Other features
Dimensions (WxDxH)
10.2 x 25.2 x 22.4" (260 x 640 x 570 mm)
Internal drive bays
3.5" x 6
External drive bays
5.25" x 3, 3.5" x 1
Supported HDD interfaces
Serial ATA, Serial ATA II
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:36:31
Uk has collected 7 expert reviews for Zalman GS1200 computer case Full Tower Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
Bjorn3d.com
Updated:
2011-09-25 02:36:21
Overview of our Guide Building computer systems can be a slightly confusing to those that have never seen or worked with computer hardware. Bjorn3D has teamed up with AcousticPC to bring you a half-hour complete overview of what you will need to build...
0%