ZAGG logo

ZAGG Glass Clear screen protector Apple 1 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98680
Info modified on:
18 Mar 2024, 10:48:47
Long product name ZAGG Glass Clear screen protector Apple 1 pc(s):

InvisibleShield Glass-Apple iPad Pro-Screen

ZAGG Glass Clear screen protector Apple 1 pc(s):

High-grade tempered glass with smooth, precision touch sensitivity that feels just like your device's screen

Protective:
Made of fortified tempered glass, it delivers unprecedented scratch protection.

Crystal Clear:
High-grade tempered glass provides ultimate clarity.

Guaranteed:
InvisibleShield Glass is so good, it comes with a Limited Lifetime Warranty.

Sensitive:
The super thin design offers ultimate touchscreen sensitivity.

Short summary description ZAGG Glass Clear screen protector Apple 1 pc(s):

ZAGG Glass, Clear screen protector, 12.9", Tempered glass, 1 pc(s)

Long summary description ZAGG Glass Clear screen protector Apple 1 pc(s):

ZAGG Glass. Screen protector type: Clear screen protector, Maximum screen size: 12.9", Material: Tempered glass, Brand compatibility: Apple, Compatibility: iPad Pro 12.9. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.