location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yealink WH66 Mono UC Headset Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yealink Check ‘Yealink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH66 Mono UC-DECT Wireless headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1308007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6938818306424 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yealink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:37:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Yealink WH66 Mono UC Headset Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Acoustic Shield Technology
  • - Optima Audio Experience
  • - Touch Screen LCD
  • - Multiple Devices Connection
  • - Speakerphone Mode
  • - Built-in USB Hub
  • - Qi Wireless Charger
  • - Customizable Busylight
Long product name Yealink WH66 Mono UC Headset Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black :
The short editorial description of Yealink WH66 Mono UC Headset Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black

WH66 Mono UC-DECT Wireless headset
More>>>
Yealink WH66 Mono UC Headset Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:
The official marketing text of Yealink WH66 Mono UC Headset Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black as supplied by the manufacturer

Redefine Your Workspace- Yealink DECT Wireless Headsets Video

All-in-one UC Workstation
The Yealink UC Workstation is more than a single base, it eases the management of business communication demands and other USB devices. It also delivers great flexibility with a set of integrated features to facilitate your daily routine. It is professional, collaborative, and available.

Find All Your Needs on the UC Workstation
The UC Workstation gives users the possibility and flexibility to connect devices, and manage communications from a single device, and also act as a hub that integrate a full-duplex speakerphone, a wireless charging mobile phone stand, a 4-inch touch console, and a USB hub, which, together offer incredible set of features allowing you to meet, connect and collaborate seamlessly and intelligently.

Deliver HD Voice with Yealink Acoustic Shield
With Yealink Acoustic Shield technology, DECT wireless headset WH66 could well filter out background noise by 2x microphones while you are on a call,which provides a HD voice quality for your listeners, and ensures distraction-free conversation.

Noise is a Productivity Killer
With a 2x Microphones design, it guarantees your customer a better communication experience. Hear what the DECT wireless headset WH66 can provide.

Stay Focus and Enhance Productivity
The Yealink UC Workstation is more than a single base, it eases the management of business communication demands and other USB devices. It also delivers great flexibility with a set of integrated features to facilitate your daily routine. It is professional, collaborative, and available.

Ensure Your Communication with Comfort
To meet the various preferences of users, Yealink created the WH66 DECT wireless headset with a lightweight design, soft and breathable ear cushions, and a 330° adjustable microphone to ensure all-day comfort.

Wireless Freedom & All Day Power
No matter when and where your conversation begins, the office headsets can always catch up your steps. With up to 120m wireless range and 8 hours talk time, it is suitable for users' daily communication needs. In addition, the product supports high density installation in the open office, which allows up to 200 users (Europe) enjoy the wireless communication at the same time.

One For All Devices Management
Yealink USB Connect is available for the management of multiple Yealink USB devices, including business headsets, speakerphones, and webcams.

All the settings can be done through Yealink USB Connect, for example, the setting of the basic and premium function of WH66, which is convenient and efficient for daily use.

Match Your Platform
Thanks to the broad compatibility of Yealink personal collaboration devices such as wireless headsets, speakerphones and USB cameras, users can enjoy consistent call experience across UC platforms, which promises better communication quality, higher productivity and lower IT costs. Certified for Microsoft Teams, the devices designed with a dedicated Teams button for activating Microsoft Teams with one touch.

Make the WH6X More Flexible
Reuse the WH6X wireless office headset, and a Portable Accessary Kit to make the DECT headset portable. Only one DECT headset meets all your workrequirement, which is suitable for every workplace, simple and flexible.

Short summary description Yealink WH66 Mono UC Headset Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:
This short summary of the Yealink WH66 Mono UC Headset Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

Yealink WH66 Mono UC, Wireless, Office/Call center, 20 - 20000 Hz, 2.82 oz (80 g), Headset, Black

Long summary description Yealink WH66 Mono UC Headset Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:
This is an auto-generated long summary of Yealink WH66 Mono UC Headset Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black based on the first three specs of the first five spec groups.

Yealink WH66 Mono UC. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 6299.2" (160 m). Weight: 2.82 oz (80 g). Product color: Black

1/3 Investment

Headset will be the strategic product line in Yealink, there will be 30% of total R&D investment on Headset product line

7+ Years

7+ years experience on wireless technology, 9+ DECT products released.
- DECT Wireless Technology
- Bluetooth Wireless Technology

20+ Years

20+ years experience on audio communication technology.
- Audio Cancelation Technology
- Sound Technology

40+ Months

40+ months headset market research & analyze, technology development
- Supply Chain
- Manufacture

200+ Customers

Researched 200+ customers in 15+ countries to study and understand all headset requirements
- User Experience
- Feature Requirement

1000+ Head Styles

1000+ head styles globally in database of Yealink to find out the best wearing experience.
- Wearing Comfortable
- ID Design & Materials

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Answer/end call, Mute, Reject call, Volume +, Volume -
Control type
Buttons, Touch
LED indicators
Status
Certification
CE, FC, IC
Ports & interfaces
Connectivity technology *
Wireless
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth version
4.2
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
100 - 8000 Hz
Wireless range
6299.2" (160 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Driver unit
1.1" (2.8 cm)
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-44 dB
Number of microphones
2
Microphone mute
Yes
Base station
Base station color
Black
Base station touchscreen
Yes
Base station weight
14 oz (398 g)
Battery
Rechargeable battery
Yes
Talk time
13 h
Battery recharge time
2.5 h
Battery voltage
12 V
Standby time
90 h
Wireless charging
Yes
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Weight
2.82 oz (80 g)
Packaging data
Package width
8.03" (204 mm)
Package depth
10" (255 mm)
Package height
5.31" (135 mm)
Package type
Box
Packaging content
Charging stand
Yes
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB
Base station
Yes
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
16.6" (421 mm)
Master (outer) case length
27.5" (698 mm)
Master (outer) case height
10.4" (265 mm)
Master (outer) case weight
23.1 lbs (10.5 kg)
Supplier features
Charging time
170 min
Certificates
Compliance certificates
CE, Federal Communications Commission (FCC)
Other features
USB cable length
39.4" (1 m)
Sensitivity
97 dB
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Belgium 4 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)