Yealink logo

Yealink WH66 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132276
Info modified on:
31 May 2024, 15:16:39
Bullet Points Yealink WH66 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:
  • - 4.0 inch (480 x 800) capacitive touch screen
  • - Yealink Acoustic Shield Technology
  • - 2-ports USB 3.0 hub
  • - Wireless mobile phone charger
  • - Crystal speakerphone
  • - Supports busylight
  • - Teams and Skype for Business compatible
Long product name Yealink WH66 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:

WH66 Mono Teams - All-in-one UC Workstation Redefine Your Workspace

Yealink WH66 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:

The Yealink WH66 is the Industry-leading DECT wireless headset, with WH66 Dual and WH66 Mono two models, opening an entirely new form of desktop collaboration. Work seamlessly with major UC platforms and integrate natively with Yealink IP Phones. 4.0 inch (480 x 800) capacitive touch screen of base offers newly work experience, just one touch, all control. Act as a workstation, managing phone calls, connecting with multiple devices (desk phone/mobile phone/computer), charging mobile phone wirelessly, and even playing a speakerphone’s role. Best of all, deploying such a multifunctional workstation only needs to plug directly. Easiest things to do, greatest convenience to enjoy

All-in-One UC Workstation
Desktop collaboration boosts efficiency a lot especially when Working from Home, but it can be also annoyed that the desktop is very messy with multiple device cables. Take control of your desktop collaboration environment with WH66:

- Connect all devices you want with built-in Bluetooth and USB ports.
- Expand PC’s connectivity with 2-port USB 3.0 hub.
- Control all calls on the 4.0 inch (480 x 800) capacitive touch screen by simply finger touch.
- Function as a hand-free phone, freeing from wearing headset.
- Charge mobile phone wirelessly and transform it into a nice efficient conferencing
device.

Be Heard Crystal Clearly
With Yealink Acoustic Shield Technology, the two Microphones built in WH66 block the background noise automatically but ensure participant voice be heard clearly, greatly boost the communication efficiency

Interruption Free
Busylight is enabled in WH66. With the light on the headset or BLT60 on the desk turning red, people around you would know that you are on the phone, instead of interrupting you unknowingly. Just stay focused on conversation, for higher efficiency, for better collaboration.

Short summary description Yealink WH66 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:

Yealink WH66 Mono Teams, Wireless, Office/Call center, 20 - 20000 Hz, 16.9 oz (478 g), Personal audio conferencing system, Black

Long summary description Yealink WH66 Mono Teams Personal audio conferencing system Wireless Head-band Office/Call center USB Type-A Bluetooth Charging stand Black:

Yealink WH66 Mono Teams. Product type: Personal audio conferencing system. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Weight: 16.9 oz (478 g). Product color: Black

Reasons to buy
Video
The Story
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.