Yato YT-80528 shoes

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1023
Info modified on:
24 May 2024, 16:11:02
Bullet Points Yato YT-80528 shoes:
  • - Working shoes from the PUNO SB series are the basic structure with a stroke struggle lift and with a specially designed, overlapping fragment of the sole, which prevents damage in this part: basic data up the upper material: grain leather soles: PU/PU Protection : SB slip resistance: SRC Steel lifter resistant to impact with energy up to 200 J and crushing up to 15 kn The sole with grooves, oil resistant and non -slip additional information sole that occurs on the lifter prevents the tip of the tip of the shoe in the requirements of the EN 20345 & nbsp;
Long product name Yato YT-80528 shoes:

Low-Cut Safety Shoes Puno Sb Size 46

Short summary description Yato YT-80528 shoes:

Yato YT-80528, 1 pc(s)

Long summary description Yato YT-80528 shoes:

Yato YT-80528. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.