Yato YT-80404 trousers

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
347
Info modified on:
03 May 2024, 03:14:35
Bullet Points Yato YT-80404 trousers:
  • - Working pants with five pockets, including two with a Velcro fastener and special pockets for penetrates. The main material is a mixture of cotton with polyester in the right proportions. This solution allows you to use the strengths of both materials, including Increased tear resistance and good air circulation. Basic data: material: 35% cotton, 65% polyester weight: 245 g/m² work organization: below the belt at the front two main pockets with reinforced bottom from the inside with an additional layer of material on the left leg large pocket with a flap, fastened with Velcro on the right leg Narrow pocket, e.g. for a wallpaper knife on the back below the waist, a large pocket with a flap, fastened with Velcro at the waist at the front eye for a carabiner with keys on the knees pockets for the destiny for nutrient inserts, e.g. 74595 Additional information: double seams in places exposed to Trushing of the fly fastened with a zipper and a large button at the waist on the waist on the sides sewn -in astray rubber meet the requirements of Regulation (EU) 2016/425 for work and category clothing.
Long product name Yato YT-80404 trousers:

Working Trousers Size: L/Xl

Short summary description Yato YT-80404 trousers:

Yato YT-80404, L/XL, Cotton, Polyester, 1 pc(s)

Long summary description Yato YT-80404 trousers:

Yato YT-80404. Size (S/M/L): L/XL. Material: Cotton, Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.