Yato YT-70783 square

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
299
Info modified on:
03 May 2024, 03:11:14
Bullet Points Yato YT-70783 square:
  • - Aluminum angle bracket with foot 140 mm - eccentric
  • - Total edge length 165 x 185 x 210 mm
  • - Thickness approx. 8 mm
  • - inch graduation inch graduation to 6"
  • - no millimeter graduation
  • - ./li> in the inner part there are cuts with additional graduations
  • - .in the groove there is a screw that fixes precise indications on the graduation
  • - in the vertical side there is an openable arm extending the side to a length of 12" /approximately 290 mm/
  • - in the base is mounted a screw-in steel stylus for scribing work
  • - For measuring, drafting, scribing work.
Long product name Yato YT-70783 square:

Extension Layout Tool 210mm

Short summary description Yato YT-70783 square:

Yato YT-70783, Aluminum, 0.315" (8 mm), 1 pc(s)

Long summary description Yato YT-70783 square:

Yato YT-70783. Material: Aluminum. Thickness: 0.315" (8 mm). Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.