Yato YT-14821 socket/socket set

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171
Info modified on:
03 May 2024, 03:10:38
Long product name Yato YT-14821 socket/socket set:

Socket Spline 1/2" *9mm*38mm

Short summary description Yato YT-14821 socket/socket set:

Yato YT-14821, 1/2", 1.5" (38 mm), 1 pc(s)

Long summary description Yato YT-14821 socket/socket set:

Yato YT-14821. Drive size: 1/2". Length: 1.5" (38 mm). Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.